EN
  • EN
  • DE

LTC4449IDCB#TRMPBF

Part No LTC4449IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 4.5A 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Channel Type Synchronous
Fall Time 7 ns
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Output Current 4.5 A
Max Supply Voltage 6.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Packaging Tape & Reel (TR)
Propagation Delay 14 ns
Radiation Hardening No
Rise Time 8 ns
RoHS Compliant
Schedule B 8542390000
Turn-On Delay Time 14 ns
Win Source Part Number 1072575-LTC4449IDCB#TRMPBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4449IDCB#TRMPBF CAD Model

Description

Product Overview: LTC4449IDCB#TRMPBF from Analog Devices Inc.

The LTC4449IDCB#TRMPBF is a high-performance, high-side N-channel MOSFET driver designed by Analog Devices Inc., a leader in the semiconductor industry. This driver is specifically engineered to operate in applications that require efficient power delivery and fast switching capabilities.

Key Features

  • High Voltage Capability: The LTC4449IDCB#TRMPBF is capable of driving N-channel MOSFETs with supply voltages up to 35V, making it suitable for a wide range of power applications.
  • Powerful Drive: With its strong gate drive, the device can deliver up to 2A of gate drive current, ensuring rapid charging and discharging of the gate capacitance for fast switching transitions.
  • Adaptive Shoot-Through Protection: This feature prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby protecting the device from potential damage caused by shoot-through currents.
  • Robust Design: The LTC4449IDCB#TRMPBF is designed to withstand the rigors of demanding environments, featuring an operating temperature range from -40°C to 125°C.
  • Adjustable Turn-On and Turn-Off Speeds: The driver allows for the adjustment of turn-on and turn-off speeds, enabling optimization for various applications and reduction of electromagnetic interference (EMI).

Applications

The LTC4449IDCB#TRMPBF is versatile and can be used in a variety of applications, including:

  • Synchronous Rectification
  • DC/DC Converters
  • Motor Control Circuits
  • Power Distribution Systems
  • High-Density Power Modules

Package and Availability

The device comes in a compact, 6-lead DFN package, offering excellent thermal performance and space-saving on the PCB. It is also available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates efficient assembly for high-volume production.

Conclusion

In conclusion, the LTC4449IDCB#TRMPBF from Analog Devices Inc. is a robust and efficient solution for driving N-channel power MOSFETs. Its combination of high voltage capability, strong drive currents, and advanced protection features makes it an ideal choice for engineers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess