EN
  • EN
  • DE

LTC4366IDDB-1#TRMPBF

Part No LTC4366IDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Voltage - Working 9V
Base Product Number LTC4366
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879906-LTC4366IDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4366IDDB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4366IDDB-1#TRMPBF Product Overview

The LTC4366IDDB-1#TRMPBF from Analog Devices Inc. is a sophisticated surge stopper integrated circuit, designed to protect sensitive electronic equipment from high voltage transients and surges. This device ensures that downstream electronics are safeguarded from the potentially destructive effects of overvoltage events, such as lightning strikes, power supply failures, or load dump in automotive environments.

Key Features

  • Voltage Protection: The LTC4366IDDB-1#TRMPBF is capable of withstanding and controlling overvoltage events, allowing for a maximum input voltage rating that ensures reliability and robustness in harsh electrical environments.
  • Wide Operating Range: It operates effectively across a broad range of supply voltages, making it a versatile choice for diverse applications.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, providing customized protection tailored to the specific needs of the application.
  • Low Quiescent Current: The device features a low quiescent current draw, which minimizes power consumption when the circuit is in standby mode, thereby increasing overall efficiency.

Applications

The LTC4366IDDB-1#TRMPBF is suitable for a wide array of applications where voltage protection is critical. This includes automotive electronics, industrial systems, avionics, and any other scenario where sensitive circuitry could be exposed to voltage spikes.

Packaging and Quality

This device comes in a small, 10-pin DFN (3mm x 3mm) package, which allows for compact PCB layout designs. Furthermore, it is available in a tape and reel packaging format, denoted by the #TRMPBF suffix, which facilitates efficient assembly processes for high-volume production. Analog Devices Inc. is known for their commitment to high-quality products, ensuring that the LTC4366IDDB-1#TRMPBF meets stringent industry standards for performance and reliability.

Why Choose LTC4366IDDB-1#TRMPBF?

Choosing the LTC4366IDDB-1#TRMPBF for your surge protection needs means investing in a product from a trusted leader in the field of high-performance analog technologies. Analog Devices Inc. brings precision engineering to the table, with this device exemplifying their dedication to innovation and protection for critical electronic systems.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess