EN
  • EN
  • DE

LTC4364IMS-2#TRPBF

Part No LTC4364IMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845589-LTC4364IMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364IMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364IMS-2#TRPBF Surge Stopper with Ideal Diode

The LTC4364IMS-2#TRPBF from Analog Devices Inc. is a sophisticated surge stopper with an integrated ideal diode controller, providing reliable protection for power supplies in the event of high voltage surges or overcurrent conditions. This component is designed to safeguard sensitive electronic systems from damaging conditions, ensuring a robust defense against unpredictable electrical events.

Constructed with state-of-the-art technology, the LTC4364IMS-2#TRPBF is capable of withstanding surges up to 100V and controlling forward and reverse inductor current during output overvoltage and undervoltage conditions, respectively. Its surge stopper functionality smoothly limits the output voltage during a transient without the need for external components, such as transient voltage suppressors (TVS), which can degrade over time.

The device operates over a wide input voltage range of 4V to 80V, making it versatile for a variety of applications, including automotive, industrial, and avionics systems. It also features a low quiescent current, which is crucial for power-efficient designs. The LTC4364IMS-2#TRPBF ensures continuity of power by controlling a low-loss N-channel MOSFET, acting as an ideal diode to replace power Schottky diodes, thus reducing power loss and heat generation.

Furthermore, the LTC4364IMS-2#TRPBF offers adjustable overvoltage and undervoltage lockout levels, allowing designers to tailor the protection to specific system requirements. It also includes a fault output to indicate when the input voltage is out of the pre-set range, and a power good output to validate that the output voltage is within regulation.

Designed for rugged environments, the LTC4364IMS-2#TRPBF is available in a compact MSOP-16 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, making it an ideal choice for systems that require high reliability under harsh conditions.

In summary, the LTC4364IMS-2#TRPBF from Analog Devices Inc. is a high-performance surge stopper with an ideal diode function, offering comprehensive protection for electronic systems against voltage surges and overcurrent events, while maintaining efficient power management and system integrity.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0815 $50.4075
13+ $8.2720 $107.5360
19+ $8.0135 $152.2565
26+ $7.7550 $201.6300
34+ $7.4965 $254.8810
45+ $6.7210 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess