EN
  • EN
  • DE

LTC4364IDE-2#TRPBF

Part No LTC4364IDE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846116-LTC4364IDE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364IDE-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364IDE-2#TRPBF

The LTC4364IDE-2#TRPBF from Analog Devices Inc. is a sophisticated surge stopper and power supply protection component designed to shield sensitive electronic systems from damaging overvoltage and overcurrent conditions. This integrated circuit (IC) provides robust defense mechanisms for applications requiring high reliability and precision protection, making it an ideal choice for industrial, automotive, avionics, and medical equipment.

Key Features:

  • Surge Protection: The LTC4364IDE-2#TRPBF effectively clamps transient overvoltages, such as those caused by lightning strikes, load dump in vehicles, or power supply fluctuations, ensuring the safe operation of downstream electronics.
  • Overcurrent Protection: This device also includes overcurrent protection, which limits the output current during fault conditions, preventing damage to power components and the load.
  • Wide Operating Range: With an operating voltage range of 4V to 80V, it can accommodate a variety of power systems and adapt to different voltage levels, offering flexibility in design.
  • Adjustable Output Clamp Voltage: Designers have the ability to set the clamp voltage to a desired level, providing precise control over the maximum voltage that the load will experience during surge events.
  • Low Quiescent Current: The LTC4364IDE-2#TRPBF is optimized for low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Robust Packaging: Packaged in a 12-lead DFN (4mm x 3mm), it offers a compact footprint for space-constrained applications without compromising on performance.

Applications:

  • Industrial Control Systems
  • Automotive Electronics
  • Avionics and Marine Systems
  • Medical Devices
  • Telecommunications Infrastructure

The LTC4364IDE-2#TRPBF is not just a line of defense; it's a smart guardian designed to ensure that your critical systems continue to operate flawlessly under adverse conditions. By integrating this IC into your design, you're not only protecting your investment but also ensuring the reliability and continuity of your electronic systems. Analog Devices Inc. delivers with this component, a testament to their commitment to high-quality and innovative circuit protection solutions.

You May Also Be Interested in

Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.2913
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $0.9186

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0545 $55.2725
12+ $9.0703 $108.8436
18+ $8.7869 $158.1642
24+ $8.5034 $204.0816
31+ $8.2200 $254.8200
41+ $7.3697 $302.1577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess