EN
  • EN
  • DE

LTC4359HMS8#TRPBF

Part No LTC4359HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Ms-Hot Swap/High Voltage Ideal Diode Controller With Reverse Input Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Case / Package MSOP
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Output Current 180 mA
Max Supply Voltage 80 V
Manufacturer Package Identifier MS8-8-05-08-1660
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Drivers 1
Number of Outputs 1
Number of Pins 8
Operating Supply Current 150 µA
Packaging Tape and Reel
RoHS Compliant
Turn-Off Delay Time 300 ns
Turn-On Delay Time 200 µs
Win Source Part Number 1118517-LTC4359HMS8#TRPBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4359HMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC4359HMS8#TRPBF Ideal Diode Controller

The LTC4359HMS8#TRPBF from Analog Devices Inc. is a sophisticated ideal diode controller that offers a seamless solution for power path management with minimal power loss. Designed with cutting-edge technology, this controller is perfect for applications that require efficient power distribution and circuit protection without the voltage drop associated with a Schottky diode.

Key Features

  • Low Forward Voltage Drop: The LTC4359HMS8#TRPBF operates with a very low forward voltage drop, significantly reducing power dissipation and heat generation compared to traditional diode solutions.
  • High Current Capability: This device is capable of supporting high current applications, making it suitable for a wide range of power systems.
  • Reverse Input Protection: It provides robust reverse input protection, preventing damage to the power supply and connected components in case of reverse polarity connection.
  • No Heat Sink Required: Due to its efficient design, the LTC4359HMS8#TRPBF does not typically require a heat sink, saving space and cost in system design.
  • Adjustable Turn-On Speed: The turn-on speed is adjustable, allowing designers to optimize the controller for specific application requirements.

Applications

The LTC4359HMS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Redundant Power Supplies
  • Power Distribution Systems
  • Automotive Power Systems
  • Or-ing Diode Replacement
  • Solar Power Battery Charging Systems

Package and Quality

The LTC4359HMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. As a product of Analog Devices Inc., a leader in the semiconductor industry, this ideal diode controller is manufactured to the highest quality standards, ensuring reliability and performance in critical systems.

Conclusion

With its combination of low power loss, high current handling, and protective features, the LTC4359HMS8#TRPBF from Analog Devices Inc. stands out as a high-performance solution for efficient power path management in a wide array of electronic systems. Its small footprint and robust design make it an excellent choice for engineers looking to enhance their power system designs.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8673 $52.8057
21+ $4.8142 $101.0982
33+ $4.6637 $153.9021
45+ $4.5133 $203.0985
58+ $4.3629 $253.0482
77+ $3.9115 $301.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess