EN
  • EN
  • DE

LTC4312CDE#TRPBF

Part No LTC4312CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER I2C HOTSWAP 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Capacitance - Input 20 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 7.3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number LTC4312
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879881-LTC4312CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4312CDE#TRPBF CAD Model

Description

Product Overview: LTC4312CDE#TRPBF from Analog Devices Inc.

The LTC4312CDE#TRPBF is a high-performance, hot-swappable 2-wire bus buffer that significantly enhances the capabilities of I²C systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this device is designed to provide a seamless interface for extending the reach and robustness of I²C communication in complex systems.

Key Features

  • Hot Swappable: The LTC4312CDE#TRPBF allows for devices to be inserted or removed from a live backplane without turning off the system, minimizing downtime and enhancing serviceability.
  • Extended Bus Buffer: It supports capacitive bus loading up to 4000pF, enabling a broader range of devices and longer bus lengths.
  • High Noise Margin: With its strong drive capability and rise time accelerators, the LTC4312CDE#TRPBF ensures reliable communication even in noisy environments.
  • Low Standby Current: The power-efficient design provides a low standby current, making it ideal for battery-powered applications.
  • Stuck Bus Recovery: The device includes a stuck bus disconnect and recovery feature, which helps to ensure the bus remains operational even in the event of a fault.

Applications

The LTC4312CDE#TRPBF is versatile and can be used in a variety of applications, including:

  • Data Centers
  • Server and Storage Systems
  • Industrial Automation
  • Networking Equipment
  • Advanced Consumer Electronics

Product Specifications

This bus buffer operates over a wide supply voltage range of 2.9V to 5.5V and is specified over the commercial temperature range of 0°C to 70°C. It is offered in a compact 12-lead DFN package, with a part number LTC4312CDE#TRPBF, ensuring a minimal footprint on the PCB.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4312CDE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring both reliability and performance for critical applications where uptime and communication integrity are paramount.

Integrating the LTC4312CDE#TRPBF into your design can lead to a significant improvement in I²C bus performance, making it an excellent choice for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9900 $53.9100
21+ $4.9149 $103.2129
32+ $4.7613 $152.3616
44+ $4.6077 $202.7388
57+ $4.4541 $253.8837
76+ $3.9934 $303.4984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess