EN
  • EN
  • DE

LTC4310IMS-1#PBF

Part No LTC4310IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 2CH I2C 10MSOP / I²C Digital Isolator 2 Channel 100kHz 20kV/µs CMTI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 100kHz
Rise / Fall Time (Typ) 1ns, 1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4310IMS1PBF,-2735-LTC4310IMS-1#PBF
Standard Package 50
Win Source Part Number 1072530-LTC4310IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4310IMS-1#PBF CAD Model

Description

Product Overview: LTC4310IMS-1#PBF

The LTC4310IMS-1#PBF is a high-quality I²C bus buffer designed and manufactured by Analog Devices Inc. This device is specifically engineered to enhance the capabilities of the I²C communication bus in a wide range of applications. It provides both hot-swappable and capacitive buffering capabilities, making it an ideal solution for systems that require improved bus signal integrity, extended bus length, or the ability to insert and remove cards without powering down the system.

Key Features

  • Hot Swappable: The LTC4310IMS-1#PBF allows devices to be inserted into or removed from a live backplane without the need to power down or reset the system, minimizing downtime and ensuring continuous operation.
  • Capacitive Buffering: This device can buffer a heavily loaded I²C bus, enabling the connection of more devices or longer trace lengths. It supports bus capacitance of up to 4000pF, which significantly increases the robustness of the I²C bus.
  • Rise Time Accelerators: The integrated rise time accelerators improve the I²C signal integrity by providing sharper rise times, ensuring reliable communication even in adverse conditions.
  • Low Operating Voltage: The LTC4310IMS-1#PBF operates at a voltage range of 2.9V to 5.5V, making it versatile for various low-voltage applications.
  • Stuck Bus Recovery: A stuck bus timeout feature is included to reset the bus in case of a fault condition, which helps to prevent system hangs and improves overall system reliability.

Applications

The LTC4310IMS-1#PBF is suitable for a diverse set of applications, including:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Infrastructure
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4310IMS-1#PBF is no exception. It is packaged in a compact 10-lead MSOP, which is ideal for space-constrained applications. The part number suffix "#PBF" indicates that this product is provided in lead-free packaging, reflecting Analog Devices' dedication to environmental sustainability.

With its robust set of features and dependable performance, the LTC4310IMS-1#PBF from Analog Devices Inc. is a top-tier solution for enhancing I²C bus functionality in complex electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess