EN
  • EN
  • DE

LTC4308IDD#PBF

Part No LTC4308IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN / Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4308IDDPBF,LTC4308IDD#PBF-ND,505-LTC4308IDD#PBF,-2735-LTC4308IDD#PBF
Standard Package 121
Win Source Part Number 1072528-LTC4308IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4308IDD#PBF CAD Model

Description

Product Overview: LTC4308IDD#PBF

The LTC4308IDD#PBF is a high-performance, hot-swappable 2-wire bus buffer from Analog Devices Inc., designed to facilitate the insertion and removal of modules into a live system without causing disruption to the communication bus. This innovative device allows for seamless integration and enhances the reliability of systems that require hot-swap capabilities.

Key Features

  • Hot Swap Capability: Enables devices to be connected or disconnected from a 2-wire bus without turning off the system power, ensuring uninterrupted operation.
  • Low Voltage Operation: The LTC4308IDD#PBF operates down to 2.5V, making it suitable for low voltage applications and ensuring compatibility with a wide range of I2C devices.
  • Level Translation: This device can translate between different voltage levels on the SDA and SCL lines, allowing for communication between devices operating at different voltages.
  • Stuck Bus Recovery: An innovative stuck bus recovery feature helps to resolve communication issues, such as when a device on the bus becomes non-responsive.
  • Prevents Data Corruption: The LTC4308IDD#PBF is designed to prevent data corruption during live insertion by keeping SDA and SCL lines from fluctuating.
  • Flow-Through Design: The pinout supports a flow-through design that simplifies PCB layout.

Applications

  • Servers and Network Equipment
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Modular Systems with I2C Bus

Package and Quality

The LTC4308IDD#PBF comes in a compact 8-lead DFN package, offering a space-saving solution for designs where board space is at a premium. The device is RoHS compliant and adheres to the stringent quality standards of Analog Devices Inc., ensuring reliability and performance for critical applications.

Conclusion

In summary, the LTC4308IDD#PBF from Analog Devices Inc. is a versatile and robust solution for systems that require hot-swappable I2C bus capabilities. With its ability to handle low voltage operations, level translation, and stuck bus recovery, it is an essential component for a wide range of applications in various industries.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
Lowest to $2.6898
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess