EN
  • EN
  • DE

LTC4291IUF-1#TRPBF

Part No LTC4291IUF-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHANNEL 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC4291
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4291IUF-1#TRPBFDKR, LTC4291IUF-1#TRPBF-ND, 505-LTC4291IUF-1#TRPBFCT, 505-LTC4291IUF-1#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879872-LTC4291IUF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4291IUF-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4291IUF-1#TRPBF Overview

The LTC4291IUF-1#TRPBF is a state-of-the-art Power over Ethernet (PoE) interface controller chip designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered to facilitate the delivery of power over Ethernet cabling to powered devices (PDs) in a network, which includes wireless access points, security cameras, and VoIP phones, among others.

Key Features

  • IEEE 802.3bt Compliant: The LTC4291IUF-1#TRPBF adheres to the latest PoE standard, IEEE 802.3bt, ensuring compatibility with new-generation PoE applications which require higher power levels.
  • Advanced Power Management: This controller provides sophisticated power management capabilities, including programmable classification, inrush current control, and power good outputs.
  • Autonomous Operation: It is designed for autonomous operation, minimizing the need for host controller intervention and simplifying the design of PoE systems.
  • Robust Protection Features: The device includes over-temperature, over-current, and over-voltage protection, ensuring the safety and reliability of the PoE system.
  • High Efficiency: The LTC4291IUF-1#TRPBF is optimized for efficiency, reducing power losses and improving the overall energy efficiency of the system it is integrated into.
  • Compact Form Factor: Available in a compact QFN package, it is ideal for space-constrained applications.

Applications

The LTC4291IUF-1#TRPBF is versatile and can be used in a wide range of applications, including:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP cameras and security systems
  • Wireless access points and base stations
  • VoIP phones and conferencing systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4291IUF-1#TRPBF is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term reliability and performance. The device is also supplied in tape and reel packaging, denoted by the '#TRPBF' suffix, which is ideal for automated manufacturing processes.

Overall, the LTC4291IUF-1#TRPBF is an excellent choice for designers looking to integrate PoE capabilities into their products with a reliable, efficient, and feature-rich controller from a trusted manufacturer.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess