EN
  • EN
  • DE

LTC4290BIUJ#TRPBF

Part No LTC4290BIUJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHANNEL 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name LTC4290
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4290BIUJ#TRPBF-ND, 505-LTC4290BIUJ#TRPBFTR, 505-LTC4290BIUJ#TRPBFCT, 505-LTC4290BIUJ#TRPBFDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879870-LTC4290BIUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4290BIUJ#TRPBF CAD Model

Description

Analog Devices Inc. LTC4290BIUJ#TRPBF Overview

The LTC4290BIUJ#TRPBF from Analog Devices Inc. is a state-of-the-art integrated circuit designed for Power over Ethernet (PoE) applications. This robust component is part of the Power Sourcing Equipment (PSE) controllers that facilitate the delivery of DC power along with data over Ethernet cabling, enabling the operation of devices without the need for additional power sources. The LTC4290BIUJ#TRPBF is specifically engineered to meet the IEEE 802.3at (PoE+) standard, as well as being backward compatible with IEEE 802.3af (PoE).

Enclosed in a compact QFN-40 package, the LTC4290BIUJ#TRPBF is a highly integrated solution that simplifies the design of PSEs by integrating the necessary control functions, power MOSFETs, and support components. This integration reduces the footprint on the PCB and helps streamline the product design process. The device's advanced features include auto-classification of powered devices (PDs), robust 100V MOSFETs, and I2C control interface for management and monitoring purposes.

One of the key benefits of the LTC4290BIUJ#TRPBF is its support for high power applications, delivering up to 90W of power per port under the IEEE 802.3bt standard, which is useful for devices like pan-tilt-zoom (PTZ) cameras, thin clients, and wireless access points. Additionally, the chip offers advanced power management capabilities, including programmable current limits, and per-port power-up sequencing, which helps in preventing inrush current issues and ensures a reliable power network.

The LTC4290BIUJ#TRPBF operates over an industrial temperature range, making it suitable for harsh environments. Its built-in thermal protection and fault management features ensure safe and continuous operation, even under abnormal conditions. This makes it an ideal choice for network switches, midspans, and other PSE applications requiring dependable PoE capabilities.

In summary, the LTC4290BIUJ#TRPBF is a comprehensive solution for Power over Ethernet applications, combining high power delivery, intelligent management features, and robust protection mechanisms in a compact, integrated package. This product is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance components for modern networking infrastructure.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8726 $54.9808
18+ $5.6391 $101.5038
28+ $5.4629 $152.9612
38+ $5.2866 $200.8908
49+ $5.1104 $250.4096
66+ $4.5818 $302.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess