EN
  • EN
  • DE

LTC4281IUFD#TRPBF

Part No LTC4281IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000662-LTC4281IUFD#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC)- Hot Swap Controllers
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 28-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 28-QFN (4x5)
Operating Temperature -40°C ~ 85°C
Voltage - Supply 2.9V ~ 33V
Base Product Number LTC4281
Type Hot Swap Controller
Ultra Librarian 3D Model Ultra Librarian LTC4281IUFD#TRPBF CAD Model

Description

The LTC4281IUFD#TRPBF is a sophisticated Hot Swap controller with I²C compatible monitoring, designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is engineered to allow safe board insertion and removal from a live backplane.

Key Features

  • Integrated MOSFET: The device includes an onboard N-channel MOSFET, which ensures efficient power delivery and distribution, providing robust protection against overcurrent conditions.
  • Adjustable Current Limit: The LTC4281IUFD#TRPBF features an adjustable current limit that protects the system from excessive power draw, which can be set according to the requirements of the specific application.
  • I²C/SMBus Interface: With its I²C compatible interface, the device enables real-time monitoring of voltage, current, power, and energy, which is crucial for system diagnostics and performance optimization.
  • Overvoltage & Undervoltage Protection: It provides comprehensive protection by monitoring the input supply to prevent damage from overvoltage and undervoltage conditions.
  • Power Good Output: The LTC4281IUFD#TRPBF offers a 'Power Good' output signal, which is an essential feature for sequencing and managing other system components.
  • High-Temperature Operation: This device is designed to operate reliably in high-temperature environments, making it suitable for industrial and other demanding applications.

Applications

The LTC4281IUFD#TRPBF is versatile and can be used in a variety of applications, such as:

  • Data Centers and Servers
  • Network Routers and Switches
  • Base Stations
  • Industrial Computers and Equipment

Quality and Reliability

Analog Devices Inc. ensures that the LTC4281IUFD#TRPBF meets the highest quality and reliability standards. The product is available in a 4mm x 5mm QFN package, which is RoHS compliant and suitable for automated assembly processes, making it a reliable choice for high-volume production environments.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess