EN
  • EN
  • DE

LTC4252CCMS-2#TRPBF

Part No LTC4252CCMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 900 µA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4252
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879853-LTC4252CCMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252CCMS-2#TRPBF CAD Model

Description

Product Overview: LTC4252CCMS-2#TRPBF

The LTC4252CCMS-2#TRPBF is a sophisticated Negative Voltage Hot Swap Controller designed by Analog Devices Inc. to ensure safe board insertion and extraction for systems that operate with negative supply voltages. This controller is particularly suitable for telecom and datacom applications where -48V power rails are common. It helps protect both the electronic equipment and the user by controlling the inrush current when a card is inserted into a live backplane.

Key Features

  • Hot Swap Control: Enables safe insertion and removal of boards without causing glitches on the power supply rail.
  • Negative Voltage Operation: Specifically designed for systems that utilize a negative supply voltage, typically -48V.
  • Adjustable Current Limit: The current limit threshold can be set by the user according to the specific needs of the application, providing flexibility and protection.
  • Overcurrent Protection: Features a circuit breaker function that protects against overcurrent conditions, ensuring the longevity and reliability of the system.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET to control power delivery to the load.
  • Multi-function Timer: An onboard timer provides control over faults and power-up sequencing.
  • Compact Package: Available in a space-saving 10-lead MSOP package, ideal for high-density board designs.

Applications

The LTC4252CCMS-2#TRPBF is designed for a range of applications that require controlled power management, including:

  • Telecommunications equipment
  • Datacom infrastructure
  • Network servers and switches
  • Negative voltage power distribution systems

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4252CCMS-2#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated assembly and large volume production.

Conclusion

In summary, the LTC4252CCMS-2#TRPBF from Analog Devices Inc. is a powerful solution for managing negative voltage power supplies in hot-swap environments. With its robust feature set and compact design, it ensures safe and reliable power management for critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2436 $65.2436
3+ $53.5331 $160.5993
4+ $51.8607 $207.4428
5+ $50.1871 $250.9355
6+ $48.5146 $291.0876
8+ $43.4961 $347.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess