EN
  • EN
  • DE

LTC4252BIMS8-2#PBF

Part No LTC4252BIMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8MSOP / Hot Swap Controller 1 Channel -48V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1072506-LTC4252BIMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252BIMS8-2#PBF CAD Model

Description

The LTC4252BIMS8-2#PBF is a sophisticated negative voltage hot swap controller from Analog Devices Inc., designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is specifically tailored for controlling the power supply during insertion and extraction, preventing glitches and surges that can damage sensitive electronic components.

Key Features

  • Voltage Range: The device operates with a supply voltage range that caters to many standard negative supply voltages, providing flexibility in various application environments.
  • Adjustable Current Limit: The controller offers an adjustable current limit feature, which allows for precise control over the maximum amount of current that can be drawn, ensuring protection against overcurrent conditions.
  • Fast Response Time: With a rapid response to fault conditions, the LTC4252BIMS8-2#PBF can quickly disconnect the load from the power source, minimizing the risk of damage to the circuit.
  • Overcurrent Protection: The device includes robust overcurrent protection mechanisms to keep the system safe from unexpected current spikes.
  • High Temperature Operation: It is designed to operate reliably over a wide temperature range, making it suitable for industrial and rugged applications.
  • Compact Package: The LTC4252BIMS8-2#PBF comes in an MSOP-8 package, which is ideal for space-constrained applications without compromising performance.

Applications

This hot swap controller is suitable for a variety of applications, including:

  • Server Backplanes
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Systems
  • Redundant Power Supplies

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4252BIMS8-2#PBF is no exception. It is built to meet high standards, ensuring stable performance and a long operational lifespan, which is crucial for mission-critical systems.

Ordering Information

The part number LTC4252BIMS8-2#PBF is available for ordering, and it is shipped in a tape and reel packaging, suitable for automated assembly processes. For detailed product specifications, technical documentation, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess