EN
  • EN
  • DE

LTC4252BIMS-2#PBF

Part No LTC4252BIMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP / Hot Swap Controller 1 Channel -48V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LTC4252BIMS-2#PBF
Standard Package 50
Win Source Part Number 1072505-LTC4252BIMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252BIMS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4252BIMS-2#PBF Product Overview

The LTC4252BIMS-2#PBF is a sophisticated negative voltage hot swap controller designed by Analog Devices Inc., a leader in high-performance analog technology. This controller is part of their extensive range of power management solutions, tailored to ensure safe and efficient control of electronic systems. It is specifically engineered to manage the insertion and removal of cards from a live backplane or other hot-swappable environments, preventing glitches on the power supply rail and protecting both the electronic system and the user.

Key Features

  • Hot Swap Controller: This device allows a board to be removed from and inserted into a live backplane without causing any disruption to the existing system.
  • Negative Voltage Operation: It is designed to operate with negative supply voltages, which is particularly useful for systems that use negative voltage rails for various reasons, such as noise immunity or legacy system compatibility.
  • Adjustable Overcurrent Protection: The LTC4252BIMS-2#PBF includes an overcurrent protection feature that can be adjusted to the needs of the specific application, ensuring that devices are not damaged by excessive current.
  • Under Voltage Lockout: An under voltage lockout (UVLO) feature ensures that the controller remains off until the supply voltage reaches a safe operating level.
  • Multi-Function Timer: The device includes a timer that serves multiple functions, including controlling the circuit breaker's response time and providing a controlled power-up sequence.
  • Compact Package: It is available in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Applications

The LTC4252BIMS-2#PBF is ideal for a variety of applications, including:

  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Central office switching

With its robust design and comprehensive feature set, the LTC4252BIMS-2#PBF from Analog Devices Inc. is a reliable solution for managing power in critical hot-swap applications. It ensures seamless operation and protection for both the system and its components during card insertion and removal, making it a valuable component in any high-availability or maintenance-sensitive electronic system.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,431 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess