EN
  • EN
  • DE

LTC4238HGN#PBF

Part No LTC4238HGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description HIGHVOLTAGE, HIGHPOWER HOTSWAP C / Hot Swap Controller 1 Channel General Purpose 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply 6.5V ~ 80V
Current - Output (Max) 63A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number LTC4238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361814-LTC4238HGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4238HGN#PBF CAD Model

Description

The LTC4238HGN#PBF is a high-performance, Hot Swap™ controller integrated circuit (IC) designed and manufactured by Analog Devices Inc. This advanced component enables safe board insertion and removal from a live backplane by controlling the power delivery to the electronic circuit boards. It is specifically engineered to manage the inrush current that can cause harmful voltage drops and damage to circuit components.

Operating within an input voltage range of 2.7V to 36V, the LTC4238HGN#PBF is versatile for a wide array of applications, from industrial to data communication systems. It is particularly suitable for systems where the maintenance and servicing of electronic boards need to be performed without shutting down the entire system.

The LTC4238HGN#PBF features a multi-function timer for adjustable overcurrent and circuit breaker functionality. This ensures reliable protection for both the supply and the electronic devices on the board by limiting the time the Hot Swap™ controller will spend in a high-current condition before taking action to prevent damage.

With its built-in dV/dt control, the LTC4238HGN#PBF mitigates inrush current, providing a soft start capability that gradually ramps up the voltage to the load, thereby minimizing the stress on components. The IC also includes current monitoring and reporting features, which are essential for system diagnostics and troubleshooting. This allows for proactive system management and enhances the overall reliability of the power system.

The LTC4238HGN#PBF is offered in a 16-lead narrow SSOP package, which is designed to save space on printed circuit boards (PCBs) while still delivering robust performance. The part number’s suffix, 'PBF', indicates that the product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, which makes it an environmentally friendly choice for modern electronic designs.

With its comprehensive set of features and robust design, the LTC4238HGN#PBF from Analog Devices Inc. is an ideal solution for managing power in sophisticated electronic systems while ensuring safety, reliability, and system uptime.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess