EN
  • EN
  • DE

LTC4233IWHH#PBF

Part No LTC4233IWHH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Voltage 38-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Features Auto Retry
Maximum Operating Temperature 85 °C
Max Output Current 10 A
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Mount Surface Mount
Number of Channels 1
Number of Pins 38
Operating Supply Current 1.6 mA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 997470-LTC4233IWHH#PBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4233IWHH#PBF CAD Model

Description

The LTC4233IWHH#PBF is a cutting-edge, Hot Swap™ controller integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to provide safe board insertion and removal from a live backplane or other power sources. The LTC4233IWHH#PBF is designed to control the supply voltage to the load during the hot swapping operation, ensuring that the electronic system operates reliably without disruption or damage.

Key Features

  • High Side Power Control: This device operates on the high side of the power supply, allowing for the safe insertion and removal of boards in a live system.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2.9V to 15V, accommodating various applications and system requirements.
  • Adjustable Current Limit: The LTC4233IWHH#PBF offers an adjustable current limit feature which provides additional protection by preventing excessive current from damaging the system.
  • Overcurrent Fault Timer: The IC includes a timer that allows the system to recover from transient overcurrent conditions without shutting down, enhancing system uptime.
  • Compact Package: Housed in a compact 20-lead QFN package, the LTC4233IWHH#PBF is suitable for space-constrained applications.
  • High Temperature Operation: With an industrial operating temperature range, this device is reliable in harsh environments.

Applications

The LTC4233IWHH#PBF is ideal for a variety of applications where hot swap functionality is required. This includes:

  • Server and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4233IWHH#PBF is no exception. This product is manufactured to the highest standards, ensuring performance and durability. Additionally, Analog Devices provides comprehensive technical support for designers and engineers, including detailed datasheets, application notes, and design tools to facilitate the integration of the LTC4233IWHH#PBF into various systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9821 $59.9463
7+ $16.3956 $114.7692
10+ $15.8832 $158.8320
14+ $15.3708 $215.1912
17+ $14.8585 $252.5945
23+ $13.3214 $306.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess