EN
  • EN
  • DE

LTC4231CUD-1#TRPBF

Part No LTC4231CUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller 1 Channel General Purpose 12-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879837-LTC4231CUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4231CUD-1#TRPBF CAD Model

Description

Product Overview: LTC4231CUD-1#TRPBF from Analog Devices Inc.

The LTC4231CUD-1#TRPBF is a high-performance, Hot Swap™ controller IC designed by Analog Devices Inc. to enable safe board insertion and extraction from a live backplane. This advanced component is ideal for managing electronic circuitry connected to high-current supplies, ensuring both the system and the user are safeguarded during the hot-swap event. The LTC4231CUD-1#TRPBF minimizes the need for external components, making it a compact and efficient solution for hot-swap applications.

At the heart of the LTC4231CUD-1#TRPBF is its ability to control the gate voltage of an external N-channel MOSFET to gently power up capacitors, preventing sparks, system glitches, and other potential hazards. It operates over a wide voltage range, from 2.7V to 36V, and can withstand transients up to 60V, making it a versatile choice for various applications, including server farms, RAID systems, and telecommunications equipment.

This IC also features an adjustable current limit, which can be set with a single resistor. This allows for precise control over the inrush current, further enhancing the protection of the system. In addition, the LTC4231CUD-1#TRPBF incorporates a multi-function timer that provides adjustable overcurrent and circuit breaker functionality, ensuring reliable operation under abnormal conditions.

The LTC4231CUD-1#TRPBF comes in a compact 16-pin QFN package, which is suitable for space-constrained applications. Its small footprint, combined with the low external part count, makes it an excellent choice for dense PCB layouts. The device also supports an optional gate capacitor for adjustable gate slew rate, giving designers the flexibility to manage inrush current according to specific system requirements.

Moreover, the LTC4231CUD-1#TRPBF integrates features such as under-voltage lockout, over-voltage protection, and thermal shutdown, providing a comprehensive suite of safety measures. It also has a status output that can be used to signal a microcontroller or other supervisory circuitry in the event of a fault condition.

In summary, the LTC4231CUD-1#TRPBF from Analog Devices Inc. is a highly integrated, feature-rich Hot Swap controller that offers robust protection features in a compact package, making it an ideal solution for ensuring safe and reliable hot-swap operations in a wide range of electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,277 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess