EN
  • EN
  • DE

ACS756KCA-050B-PFF-T

Part No ACS756KCA-050B-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sense Transformers
Description The Allegro ACS756 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing in industrial, automotive, commercial, and communications systems. | SENSOR CURRENT HALL 50A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Output Ratiometric, Voltage
Sensitivity 40mV/A
Frequency DC ~ 120kHz
Linearity ±1.8%
Accuracy ±7.5%
Supply Voltage (V) 3V ~ 5.5V
Response Time 3μs
Maximum Supply Current 14mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting Style Through Hole
Manufacturer Package 5-CA Formed Leads
Supplier Device Package 5-CB Module
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1135517-ACS756KCA-050B-PFF-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS756KCA-050B-PFF-T CAD Model

Description

The Allegro MicroSystems, LLC presents its ACS756KCA-050B-PFF-T product with a Win Source Part Number of 1135517-ACS756KCA-050B-PFF-T.

  • Product Name: ACS756KCA-050B-PFF-T
  • Manufacturer: Allegro MicroSystems, LLC
  • Win Source Part Number: 1135517-ACS756KCA-050B-PFF-T
  • Sensor Type: Bidirectional, Ratiometric, Voltage Output Hall Effect Open-Loop
  • Sensitivity: 40mV/A
  • Response Time: 3μs
  • Frequency: DC ~ 120kHz
  • Mounting Type: Through-Hole
  • Package: 5-CA Formed Leads
  • Temperature Range: -40°C ~ 125°C
  • Category: Sensors, Transducers
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 34

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:80 400A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 250A DIN RAIL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess