EN
  • EN
  • DE

LTC4231CMS-1#TRPBF

Part No LTC4231CMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Hot Swap Controller 1 Channel General Purpose 12-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879836-LTC4231CMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4231CMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4231CMS-1#TRPBF Product Overview

The LTC4231CMS-1#TRPBF from Analog Devices Inc. is a sophisticated, ultra-low quiescent current Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Packaged in a compact 10-lead MSOP, this device is specifically designed to control the power supply with an external N-channel MOSFET, enabling the smooth transition of power without causing any disruption or damage to the system or the power supply components.

One of the key features of the LTC4231CMS-1#TRPBF is its ultra-low quiescent current, which is particularly beneficial for power conservation in systems that require always-on operation or battery-powered applications. This controller operates over an input voltage range of 2.7V to 26.5V, making it versatile for various applications, including portable, automotive, industrial, and datacom systems.

The LTC4231CMS-1#TRPBF offers adjustable current limit, which can be set by the user to match the requirements of the specific application. This ensures that the system is protected from overcurrent conditions, thereby enhancing the reliability and robustness of the application. Additionally, it features a timer-controlled circuit breaker function that provides a controlled response to prolonged overcurrent conditions.

The device also integrates a power good output, which can be used to indicate when the output voltage is within the operational range. This is particularly useful for sequence powering up of different system components. The LTC4231CMS-1#TRPBF also includes an adjustable undervoltage lockout, ensuring that the system operates only when the input voltage is within a safe range.

With its built-in dV/dt control, the LTC4231CMS-1#TRPBF minimizes inrush current during startup, which is essential for preventing system voltage sags and reducing stress on the MOSFET. For applications requiring a more robust solution, the device also offers a foldback current limit feature that reduces the current limit as the MOSFET heats up, providing an additional layer of protection.

In summary, the LTC4231CMS-1#TRPBF is a highly integrated, feature-rich Hot Swap controller that offers a comprehensive solution for safe and efficient power management in a wide range of applications. Its low quiescent current and flexible protection features make it an excellent choice for designers looking to enhance system reliability and extend battery life.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess