EN
  • EN
  • DE

LTC4229IUFD#TRPBF

Part No LTC4229IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24QFN / Hot Swap Controller, OR Controller 1 Channel General Purpose 24-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply 2.9V ~ 18V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2 mA
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4229
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382662-LTC4229IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4229IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4229IUFD#TRPBF Hot Swap Controller

The LTC4229IUFD#TRPBF is a cutting-edge hot swap controller from Analog Devices Inc., designed to enable safe board insertion and removal from a live backplane. This device is tailored for controlling power delivery to electronic components, ensuring that the power-up and power-down sequences are managed without causing any damage to the circuitry or the power supply.

This hot swap controller operates over a wide voltage range from 2.9V to 18V, making it versatile for a variety of applications, including telecom, datacom, industrial, and automotive systems. The LTC4229IUFD#TRPBF integrates MOSFET control for power distribution, electronic circuit breaker functionality, and fault protection features to safeguard both the load and the power source against overcurrent conditions.

One of the standout features of this product is its dual-level overcurrent protection. The controller initially responds to overcurrent conditions with a fast-trip timeout that is suitable for severe faults, such as short circuits. If the fault is less severe, a slower-trip timeout is activated, allowing the system to handle transient overloads without unnecessary interruptions. This dual-level protection ensures that the system is not only secure but also remains operational under various load conditions.

The LTC4229IUFD#TRPBF also comes with an adjustable undervoltage lockout (UVLO) feature, which ensures that the device only operates when the supply voltage is within the acceptable range. This prevents the system from operating under brownout conditions that could potentially lead to malfunction or damage. The product's status is reported through an onboard FAULT indicator, which alerts the system in case of an overcurrent event or when the input voltage falls out of the preset range.

Manufactured in a compact 24-lead QFN package, the LTC4229IUFD#TRPBF is designed for space-constrained applications. Its lead-free composition and RoHS compliance make it an environmentally friendly choice, adhering to current regulations on hazardous substances. The device is also available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates efficient assembly processes for high-volume production.

In conclusion, the LTC4229IUFD#TRPBF from Analog Devices Inc. is an advanced solution for managing power in systems that require hot swap capabilities. With its robust protection features, wide operating voltage range, and compact footprint, it is an ideal choice for engineers looking to enhance system reliability and safety in their designs.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1550 $64.3950
20+ $5.8709 $117.4180
31+ $5.6874 $176.3094
42+ $5.5040 $231.1680
55+ $5.3204 $292.6220
73+ $4.7701 $348.2173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess