EN
  • EN
  • DE

LTC4228CUFD-1#TRPBF

Part No LTC4228CUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC4228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879834-LTC4228CUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4228CUFD-1#TRPBF CAD Model

Description

The LTC4228CUFD-1#TRPBF is a sophisticated dual-input power path controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is engineered to provide seamless power management in systems that require multiple power sources, making it an ideal choice for a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • Integrated Power Path Management: The LTC4228CUFD-1#TRPBF provides smooth switchover between two power sources, ensuring uninterrupted supply to the load even if one source fails or is disconnected.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various power systems and battery chemistries.
  • Overcurrent and Overvoltage Protection: Built-in safeguards protect against excessive current and voltage, enhancing system reliability and longevity.
  • Low Quiescent Current: The controller's design prioritizes energy efficiency, drawing minimal current when in operation to maximize battery life.
  • Compact Package: Available in a space-saving QFN package, the LTC4228CUFD-1#TRPBF is suitable for use in compact electronic assemblies.

Applications

The versatility of the LTC4228CUFD-1#TRPBF makes it an excellent choice for a variety of applications, including:

  • Redundant Power Supplies
  • Industrial Control Systems
  • Portable and Battery-Operated Devices
  • Automotive Power Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4228CUFD-1#TRPBF is no exception. This product is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

Ordering Information

The LTC4228CUFD-1#TRPBF is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number reflects the tape and reel packaging option (TRPBF), indicating that it is ready for automated pick-and-place manufacturing systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess