EN
  • EN
  • DE

AD8307AR-REEL

Part No AD8307AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC AMPLIFIER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8307AR-REEL-ND, AD8307AR-REELTR, AD8307AR-REELCT, AD8307AR-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859731-AD8307AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD8307AR-REEL CAD Model

Description

AD8307AR-REEL Low Power, DC-500 MHz, 92 dB Logarithmic Amplifier

The AD8307AR-REEL from Analog Devices Inc. is a highly integrated logarithmic amplifier designed to accurately convert radio frequency (RF) signal strength into a corresponding logarithmic voltage with a wide dynamic range. This precision monolithic logarithmic amplifier is optimized for low power applications and provides consistent performance from DC to 500 MHz.

Key Features:

  • Wide Dynamic Range: The AD8307AR-REEL offers an impressive dynamic range of 92 dB, allowing for accurate measurement of signal strength across a broad spectrum of frequencies.
  • Frequency Range: This device is capable of operating over a frequency range from DC to 500 MHz, making it versatile for a wide range of applications in RF and IF signal processing.
  • High Accuracy: With a logarithmic conformance of typically ±0.5 dB, the AD8307AR-REEL provides precise and consistent readings.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming a low supply current of 8.5 mA at 5 V, which makes it ideal for battery-powered devices.
  • Stable Scaling: The logarithmic slope is stable over the entire temperature range, providing a scaling factor of 25 mV/dB.
  • Supply Voltage: The device operates at a single supply voltage ranging from 2.7 V to 5.5 V.
  • Small Package: The AD8307AR-REEL comes in a compact SOIC package, which is suitable for space-constrained applications.

Applications:

  • RF and IF signal processing
  • Power measurement and control in wireless base stations
  • Receive signal strength indication (RSSI)
  • Logarithmic amplification for ADC input
  • Portable and battery-powered equipment
  • Instrumentation and control systems

The AD8307AR-REEL by Analog Devices Inc. is a robust device that integrates seamlessly into various electronic systems requiring precise signal strength measurement and logging. Its low power consumption, wide dynamic range, and high accuracy make it an excellent choice for designers looking to enhance their RF communication and signal processing capabilities.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3550 $61.7750
9+ $11.5580 $104.0220
14+ $11.1594 $156.2316
20+ $10.3623 $207.2460
26+ $9.9638 $259.0588
32+ $9.5652 $306.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess