EN
  • EN
  • DE

LTC4218IDHC-12#PBF

Part No LTC4218IDHC-12#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR ATCA 16DFN / Hot Swap Controller, Monitor 1 Channel ATCA, MicroTCA™ 16-DFN (5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications ATCA, MicroTCA™
Features OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply 2.9V ~ 26.5V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.6 mA
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC4218
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355673-LTC4218IDHC-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4218IDHC-12#PBF CAD Model

Description

Analog Devices Inc. LTC4218IDHC-12#PBF

The LTC4218IDHC-12#PBF from Analog Devices Inc. is a sophisticated Hot Swap controller that enables safe board insertion and removal from a live backplane. Designed with precision and durability in mind, this component is enclosed in a 16-lead DFN (5mm x 3mm) package, which is optimized for thermal performance and space-saving on the PCB.

At the heart of its functionality, the LTC4218IDHC-12#PBF provides a controlled turn-on of board power supplies in systems by limiting the inrush current. This feature is crucial for preventing damage to connectors, backplanes, and power supply components that can be caused by the sudden surge of current when a board is plugged in. The device operates over a wide voltage range from 2.9V to 26.5V, making it versatile for various applications, including server farms, telecom equipment, and data centers.

The Hot Swap controller boasts an array of features that ensure the protection and reliability of electronic systems. It includes overcurrent protection, which is implemented via a circuit breaker function that limits the output current during overload conditions. Additionally, the LTC4218IDHC-12#PBF has an adjustable current limit, which allows designers to set the maximum current to match the specific needs of their application, enhancing the system's safety and robustness.

For enhanced system monitoring, the device offers a current monitor output that provides a proportional voltage based on the sensed current. It also includes a power good output, which indicates when the output voltage is within the acceptable range, and a fault indicator for signaling overcurrent or overtemperature conditions. With an operating temperature range of -40°C to 85°C, the LTC4218IDHC-12#PBF is suitable for industrial environments where temperature extremes are common.

Implementing the LTC4218IDHC-12#PBF in your design can help to improve system uptime, protect valuable components from electrical stress, and provide a robust power management solution that ensures the longevity and reliability of your electronic systems. Analog Devices Inc. has a reputation for quality and precision, and this product is no exception, making it an excellent choice for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess