EN
  • EN
  • DE

LTC4041EUFD#PBF

Part No LTC4041EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 24QFN  /  Battery Power Management IC Multi-Chemistry 24-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Package Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4041EUFD#PBF,-2735-LTC4041EUFD#PBF,LTC4041EUFD#PBF-ND
Standard Package 73
Win Source Part Number 966117-LTC4041EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4041EUFD#PBF CAD Model

Description

The LTC4041EUFD#PBF is a highly versatile supercapacitor charger and backup controller IC from Analog Devices Inc., designed to provide a reliable power management solution for systems that require a temporary backup power source. This integrated circuit ensures a seamless transition between primary power and backup power during outages, making it an essential component in a wide range of applications, including portable devices, data storage systems, and industrial equipment.

Key Features:

  • Supercapacitor Charger: The device includes an efficient supercapacitor charger with programmable charge current up to 2A, allowing for rapid charging of one or two series supercapacitors.
  • Automatic Switchover: In the event of a primary power failure, the LTC4041 seamlessly switches to the supercapacitor, ensuring uninterrupted power supply to the load.
  • Adjustable Input Current Limit: Users can set the input current limit to avoid overloading the input power source, which is particularly useful when operating from a limited power source such as a USB port or a battery.
  • PowerPath™ Controller: The integrated PowerPath controller provides low-loss power delivery from the input source to the load, optimizing system efficiency.
  • Low Quiescent Current: The LTC4041 features a low quiescent current, which is critical for maximizing battery life and reducing overall power consumption.

Applications:

  • Portable Instruments
  • Solid State Drives (SSDs)
  • Handheld Devices
  • Industrial Alarms and Meters
  • Uninterruptible Power Supplies (UPS)

The LTC4041EUFD#PBF comes in a 24-lead QFN package and operates over a temperature range of -40°C to 85°C. Its robust design and comprehensive feature set make it a reliable choice for designers seeking to enhance the resilience and performance of their power-sensitive systems.

With Analog Devices Inc.'s reputation for precision and quality, the LTC4041EUFD#PBF represents a state-of-the-art solution for power continuity challenges, ensuring that critical applications remain operational even in the face of power disruptions.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7060 $50.8240
10+ $10.4254 $104.2540
15+ $10.0996 $151.4940
21+ $9.7738 $205.2498
27+ $9.4481 $255.0987
36+ $8.4707 $304.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess