EN
  • EN
  • DE

AD1585ARTRL7

Part No AD1585ARTRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References / V-Ref Precision 5V 5mA Automotive 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 170910-AD1585ARTRL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD1585
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD1585ARTRL7 CAD Model

Description

The AD1585ARTRL7 is a precision series voltage reference from Analog Devices Inc., a leader in high-performance analog technology. This device is designed to offer a stable and accurate reference voltage for various applications within the industrial, automotive, and communication sectors.

Key Features

  • Output Voltage: The AD1585ARTRL7 provides a fixed output voltage of 5V, which is critical for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.5%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, which minimizes voltage variation over a wide temperature range, enhancing the system's overall stability.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-operated equipment where power efficiency is crucial.
  • Wide Operating Range: The AD1585ARTRL7 can function over a broad operating current range, accommodating a variety of use cases.
  • Package: It comes in a compact RL7 package, which is ideal for space-constrained applications.

Applications

The AD1585ARTRL7 is versatile and can be used in a multitude of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD1585ARTRL7 is manufactured to the highest standards, ensuring that it meets the stringent requirements of professional-grade electronics. Users can trust the performance and longevity of this voltage reference in their critical applications.

Ordering Information

To procure the AD1585ARTRL7, customers can place orders through authorized distributors. The product is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,639 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess