EN
  • EN
  • DE

LTC4020EUHF#PBF

Part No LTC4020EUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 20000mA 55V Automotive 38-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Charge Current 20 A
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 55 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Input Voltage 55 V
Number of Cells 12
Number of Outputs 1
Number of Pins 38
Output Voltage 55 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 992617-LTC4020EUHF#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4020EUHF#PBF CAD Model

Description

Product Overview: LTC4020EUHF#PBF

The LTC4020EUHF#PBF is a high-performance power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leading global high-performance analog technology company. This advanced power management solution is an ideal choice for a broad range of applications that require efficient power conversion and battery charging capabilities.

Key Features

  • Multi-Chemistry Battery Charger: The LTC4020EUHF#PBF is capable of charging a wide variety of battery chemistries, including Li-Ion, LiFePO4, Li-Polymer, Lead-Acid, and NiMH batteries. This versatility makes it suitable for use in diverse applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 55V, this device can handle a variety of power sources, making it adaptable to different operating conditions and ensuring reliable performance.
  • High Efficiency: The LTC4020EUHF#PBF boasts high-efficiency power conversion, which is essential for minimizing heat generation and maximizing battery life and overall system performance.
  • PowerPath Control: The integrated PowerPath control feature allows for seamless transition between input power and battery power, ensuring a constant supply of power to the load even when the input source is removed or interrupted.
  • Programmable Charge Current: Users can program the charge current according to their specific application requirements, providing flexibility and optimizing charging efficiency.
  • Thermal Management: The device includes thermal regulation to protect against overheating, enhancing system safety and longevity.

Applications

The LTC4020EUHF#PBF is designed to be a comprehensive power management solution for a variety of applications including portable devices, medical equipment, industrial systems, and backup power supplies. Its robust feature set ensures that it can meet the demands of complex power systems that require reliable charging and efficient power conversion.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4020EUHF#PBF is no exception. Manufactured to high standards, this PMIC is designed to deliver consistent performance and long-term reliability for critical applications where power management is paramount.

Package Information

The LTC4020EUHF#PBF comes in a QFN-38 package, offering a compact footprint for space-constrained applications while providing adequate thermal performance for high-power applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess