EN
  • EN
  • DE

LTC4007EGN#TRPBF

Part No LTC4007EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Battery Charger Li-Ion 4000mA 4.1V/4.2V 24-Pin SSOP N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Max Charge Current 4 A
Max Input Voltage 28 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 28 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Number of Pins 24
Output Current 4 A
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1017615-LTC4007EGN#TRPBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4007EGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC4007EGN#TRPBF High-Efficiency Standalone Li-Ion Battery Charger

The LTC4007EGN#TRPBF is a high-performance, standalone linear charger for lithium-ion batteries from Analog Devices Inc. Designed to provide efficient charging solutions for a wide range of applications, this integrated circuit is tailored for portable electronic devices, such as laptops, smartphones, and digital cameras, as well as for medical and industrial equipment that require reliable battery management systems.

This charger is notable for its high efficiency, which is essential for fast charging and reducing heat generation during the charge cycle. The LTC4007EGN#TRPBF can handle an input voltage range from 4.5V to 28V, making it versatile for various power sources while protecting the battery from overvoltage conditions. Its charging current is programmable up to 4A, which allows for flexibility in the charging speed based on the battery's capacity and the application's requirements.

The device includes an array of safety features to ensure the longevity and reliability of the battery. It offers precision end-of-charge control with ±0.8% charge voltage accuracy, which is crucial for maximizing battery capacity and life. Furthermore, the LTC4007EGN#TRPBF provides automatic recharge, which initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.

Additional features of this charger include a thermistor input for temperature-qualified charging, which prevents charging in extreme temperature conditions that could damage the battery. It also has an NTC thermistor interface that monitors battery temperature during the charging process. The device comes in a compact 24-pin SSOP package, which is suitable for space-constrained applications.

The LTC4007EGN#TRPBF is available in tape and reel packaging (denoted by the #TRPBF suffix), which is convenient for automated manufacturing processes. With its robust design and comprehensive set of features, this charger from Analog Devices Inc. is an excellent choice for anyone looking to integrate a high-quality charging solution into their product design.

Overall, the LTC4007EGN#TRPBF epitomizes Analog Devices Inc.'s commitment to delivering advanced power management solutions that enhance the performance and safety of battery-operated devices.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $37.2795
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1746 $55.0476
14+ $7.5279 $105.3906
21+ $7.2926 $153.1446
29+ $7.0574 $204.6646
37+ $6.8222 $252.4214
50+ $6.1164 $305.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,152 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess