EN
  • EN
  • DE

LTC3108IGN-1#PBF

Part No LTC3108IGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC BOOST PROGRAMABLE DUAL 16SSOP / Energy Harvesting PMIC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Energy Harvesting
Current - Supply 3mA
Voltage - Supply 20mV ~ 500mV
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3108IGN-1#PBF
Standard Package 100
Win Source Part Number 1072285-LTC3108IGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3108IGN-1#PBF CAD Model

Description

Analog Devices Inc. LTC3108IGN-1#PBF Overview

The LTC3108IGN-1#PBF is a highly integrated DC/DC converter from Analog Devices Inc., specifically designed for energy harvesting and low power applications. This innovative component excels in converting minute amounts of energy from thermoelectric generators, solar cells, or other low voltage sources into a usable power supply for electronic devices.

Key Features

  • Ultra-Low Voltage Start-Up: The LTC3108IGN-1#PBF is capable of starting up from voltages as low as 20mV, which makes it ideal for scenarios where initial power availability is extremely limited.
  • PowerPoint Control: This feature optimizes the transfer of power from the energy source, ensuring maximum efficiency in energy conversion.
  • Multiple Output Voltage Options: The device provides several regulated voltage outputs, including 2.35V, 3.3V, 4.1V, and 5V, which can power a wide range of low power circuits and microcontrollers.
  • Low Quiescent Current: Its quiescent current is minimal, further enhancing the overall efficiency when dealing with scarce energy sources.
  • Integrated Transformer: The LTC3108IGN-1#PBF includes an onboard step-up transformer, simplifying the design and reducing the external component count.

Applications

The LTC3108IGN-1#PBF is suitable for a variety of applications where energy harvesting is crucial. These include:

  • Wireless sensor networks
  • Energy harvesting from thermoelectric sources
  • Environmental monitoring systems
  • Battery-free power supplies
  • Low power IoT devices

Product Specifications

With a compact 20-lead SSOP package, the LTC3108IGN-1#PBF is designed for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliability across diverse environmental conditions. The high integration of the LTC3108IGN-1#PBF simplifies the design and deployment of energy-efficient solutions, making it a go-to choice for engineers and designers focusing on sustainability and innovation.

Overall, the LTC3108IGN-1#PBF from Analog Devices Inc. represents a significant advancement in the field of power management, enabling the development of new generations of energy-conscious electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0956 $51.2868
8+ $14.0272 $112.2176
12+ $13.5889 $163.0668
16+ $13.1505 $210.4080
20+ $12.7122 $254.2440
27+ $11.3971 $307.7217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess