EN
  • EN
  • DE

LTC3101EUF#PBF

Part No LTC3101EUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Multi-Output DC/DC Converter and PowerPath Controller to 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 1.27 MHz
Lead Free Yes
Length 4 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 200 mA
Max Output Voltage 5.5 V
Max Supply Voltage 5.5 V
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Min Supply Voltage 1.8 V
Number of Outputs 3
Number of Pins 24
Operating Supply Current 380 µA
Output Current 200 mA
Output Voltage 5.5 V
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 969574-LTC3101EUF#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3101EUF#PBF CAD Model

Description

Product Overview: LTC3101EUF#PBF from Analog Devices Inc.

The LTC3101EUF#PBF is a high-performance, step-up DC/DC converter designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This advanced power management integrated circuit (IC) is specifically engineered to meet the requirements of battery-powered systems by efficiently converting a lower voltage input to a higher voltage output, which is essential for powering various electronic components.

Encased in a compact 16-lead QFN package, the LTC3101EUF#PBF offers a small footprint solution suitable for space-constrained applications. The device operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for use with single-cell lithium-ion batteries, multi-cell alkaline batteries, or other standard power supplies.

One of the key features of this converter is its high efficiency, which can reach up to 94%. This ensures minimal power loss during the voltage conversion process, thereby extending battery life and reducing heat generation. The LTC3101EUF#PBF also boasts a high switching frequency of up to 3MHz, allowing the use of small, low-cost capacitors and inductors, further reducing the overall solution size and cost.

The device includes an internal soft-start function to minimize inrush current during startup, providing a smooth power-up sequence for sensitive electronic components. In addition, it offers a Burst Mode operation which is ideal for applications requiring extended battery life as it significantly reduces quiescent current during light load conditions.

For safety and reliability, the LTC3101EUF#PBF incorporates multiple protection features such as overvoltage protection, thermal shutdown, and current limiting. These features ensure the device operates within safe parameters, protecting both the power converter and the downstream circuitry from potential damage.

In summary, the LTC3101EUF#PBF from Analog Devices Inc. is a highly efficient, compact, and feature-rich step-up DC/DC converter that is well-suited for portable devices, medical equipment, and any application that demands efficient power management in a limited space.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess