EN
  • EN
  • DE

LTC2992HMS-1#PBF

Part No LTC2992HMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203877-LTC2992HMS-1#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tube
Product Status Active
Applications Telecommunications
Voltage - Input 0V ~ 100V
Voltage - Supply 3V ~ 100V
Current - Supply 1.6 mA
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LTC2992HMS-1#PBF CAD Model

Description

The LTC2992HMS-1#PBF is a high-performance, dual-channel IC from Analog Devices Inc. designed to monitor power and energy consumption of two rails without the need for external shunt resistors. It is an ideal solution for system-level power monitoring, optimized for a wide range of applications including servers, telecommunications equipment, and industrial systems.

Key Features:

  • Integrated Dual Channel: Simultaneously measures current, voltage, and power on two rails, providing comprehensive power consumption data.
  • Wide Input Voltage Range: Capable of monitoring voltage from 0V to 100V, making it suitable for a broad spectrum of applications.
  • High Accuracy: Offers precision measurements with an accuracy of typically ±0.3% for current and voltage readings.
  • Internal Sense Resistors: Eliminates the need for external shunt resistors, reducing system complexity and BOM cost.
  • I²C/SMBus Compatible Interface: Allows for easy integration into existing systems with its industry-standard communication protocol.
  • Snapshot Mode: Captures transient events with a snapshot mode function, providing valuable diagnostic data.
  • Programmable Alert Thresholds: Offers programmable thresholds for overcurrent, overvoltage, and undervoltage conditions, enhancing system protection.
  • Compact Package: Housed in a small MSOP-16 package that minimizes board space requirements.

Applications:

  • Server Power Supplies
  • Networking and Telecommunication Equipment
  • Industrial Systems and Automation
  • Power Management Systems
  • Energy Monitoring Systems

The LTC2992HMS-1#PBF is designed for reliability and ease of use. Its robust feature set enables system designers to optimize power efficiency and enhance system safety with minimal additional components. With its precise measurement capabilities and flexible alert system, the LTC2992HMS-1#PBF from Analog Devices Inc. is a versatile choice for any power-sensitive application.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess