EN
  • EN
  • DE

LTC2977CUP

Part No LTC2977CUP
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR / Power Supply Controller Power Supply Controller/Monitor 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications Power Supply Controller/Monitor
Voltage - Supply 3.3V, 4.5V ~ 15V
Current - Supply 10 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LTC2977
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 844974-LTC2977CUP
Ultra Librarian 3D Model Ultra Librarian LTC2977CUP CAD Model

Description

Analog Devices Inc. LTC2977CUP Power System Manager

The LTC2977CUP from Analog Devices Inc. is a sophisticated power system management IC that offers comprehensive control, monitoring, and protection for eight power supply rails. This highly integrated device leverages a PMBus interface for communication, enabling system designers to customize and optimize power operations through a digital interface.

Key Features

  • Eight-Channel Configuration: The LTC2977CUP is capable of managing up to eight power supply rails, making it an ideal solution for complex systems that require precise power control over multiple supplies.
  • PMBus Interface: Featuring a PMBus/I2C compatible serial interface, it allows for extensive programmability and real-time monitoring of voltage, current, temperature, and faults, enhancing system reliability and performance.
  • Advanced Sequencing and Supervision: With programmable voltage, current limits, and sequencing, the LTC2977CUP ensures that power supplies are brought up and down in a safe and orderly manner, preventing damage to sensitive electronic components.
  • EEPROM Storage: Configuration settings can be stored in onboard EEPROM, which facilitates easy reuse of configurations and reduces setup time for mass production.
  • Integrated ADC: The built-in 16-bit ADC (Analog-to-Digital Converter) provides accurate measurements for monitoring system parameters, enabling precise control over the power system.

Applications

  • Data Centers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Equipment
  • High-Performance Computing

The LTC2977CUP is housed in a compact QFN-64 package, making it suitable for space-constrained applications while still offering the robust feature set required for high-performance power management. With its advanced capabilities, this power system manager is an essential component for engineers looking to enhance system stability, efficiency, and safety in their next-generation electronic designs.

Overall, the LTC2977CUP from Analog Devices Inc. represents a powerful tool for the precise management of multiple power supply rails, offering unparalleled control and monitoring to meet the demands of today's complex electronic systems.

You May Also Be Interested in

Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0302 $69.0906
6+ $18.8966 $113.3796
9+ $18.3061 $164.7549
12+ $17.7156 $212.5872
15+ $17.1251 $256.8765
20+ $15.3535 $307.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess