EN
  • EN
  • DE

LTC2966CSW#PBF

Part No LTC2966CSW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 2 Channel 20-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC2966
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879545-LTC2966CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2966CSW#PBF CAD Model

Description

Product Overview

The LTC2966CSW#PBF is a dual channel, low current, high voltage monitoring device designed by Analog Devices Inc., renowned for their precision and innovation in the semiconductor industry. This advanced monitor caters to a wide variety of applications, ensuring systems are safeguarded from voltage-related failures.

Key Features

  • Voltage Monitoring Range: The LTC2966CSW#PBF is capable of monitoring voltage levels from 1.8V to 100V, making it versatile for both low and high voltage applications.
  • Dual Monitoring Channels: It comes with two separate monitoring channels, allowing users to track two different voltage sources simultaneously, which is essential for systems that require redundancy or have multiple power domains.
  • Adjustable Reset Timeout: The product features an adjustable reset and watchdog timeout, providing flexibility to customize the monitoring based on specific system requirements.
  • Low Quiescent Current: It boasts a low quiescent current, which is critical for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • Wide Operating Temperature Range: The device operates effectively across a temperature range of -40°C to 85°C, suitable for industrial and automotive environments.
  • Robust Package: Enclosed in a 16-lead SOIC package, the LTC2966CSW#PBF is designed to meet the durability standards of demanding applications.

Applications

The LTC2966CSW#PBF is ideal for a range of applications where accurate voltage monitoring is critical. This includes:

  • Automotive systems
  • Portable and battery-powered equipment
  • Industrial systems
  • Telecommunications infrastructure
  • Data centers and server farms

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LTC2966CSW#PBF is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most challenging conditions.

Whether you're designing a sophisticated automotive power system or a delicate portable device, the LTC2966CSW#PBF from Analog Devices Inc. provides the monitoring capabilities you need to maintain system integrity and prevent costly downtime.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1020 $67.1020
3+ $55.0577 $165.1731
4+ $53.3379 $213.3516
5+ $51.6170 $258.0850
6+ $49.8960 $299.3760
8+ $44.7343 $357.8744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess