EN
  • EN
  • DE

LTC2964CUDC#TRPBF

Part No LTC2964CUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open-Drain or Push-Pull 4 Channel 20-QFN (3x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LTC2964
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879540-LTC2964CUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2964CUDC#TRPBF CAD Model

Description

The LTC2964CUDC#TRPBF is a high-precision, quad voltage monitor designed and manufactured by Analog Devices Inc. This advanced monitoring IC is engineered to ensure the reliability and stability of system voltages in a wide array of electronic applications. It is particularly suitable for systems where accurate voltage monitoring is critical to the performance and safety of the operation.

Key Features

  • Quad Voltage Monitoring: Capable of monitoring four voltage points simultaneously, this device is ideal for systems with multiple supply voltages that need to be tracked and controlled.
  • Adjustable Thresholds: The thresholds for voltage monitoring can be set with precision, allowing users to tailor the device to specific system requirements.
  • Low Quiescent Current: The LTC2964CUDC#TRPBF is designed for energy-efficient operation, with a low quiescent current that minimizes power consumption when the device is in monitoring mode.
  • Wide Operating Voltage Range: This voltage monitor supports a broad range of supply voltages, making it versatile for use in various applications.
  • Programmable Time Delays: It includes programmable time delay features to avoid false triggering due to transient events or power supply fluctuations.

Applications

The LTC2964CUDC#TRPBF is well-suited for a variety of applications where voltage monitoring is essential. These include:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Data storage systems
  • Medical equipment

Package and Availability

The device is available in a compact, 12-lead QFN package (3mm x 3mm), which is ideal for space-constrained environments. The LTC2964CUDC#TRPBF also comes in tape and reel packaging, denoted by the TRPBF suffix, facilitating efficient assembly processes for high-volume production.

Conclusion

Analog Devices Inc.'s LTC2964CUDC#TRPBF is a sophisticated solution for system designers looking to incorporate reliable voltage monitoring into their products. With its precision, programmability, and low power consumption, this voltage monitor IC stands out as a top choice for maintaining system integrity across a multitude of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess