Product Overview: LTC2962CUD#TRPBF
The LTC2962CUD#TRPBF is a high-precision, quad voltage monitor designed and manufactured by Analog Devices Inc. This component is engineered to ensure system reliability and stability by monitoring multiple supply voltages. It is a crucial part of any power management system, particularly in complex electronics where multiple voltage rails are common.
Key Features
- Voltage Monitoring: The device can monitor up to four voltage rails, providing versatility in applications that require multiple voltage checks.
- Accuracy: High accuracy monitoring ensures that the system operates within safe voltage thresholds, protecting sensitive electronic components from potential damage.
- Adjustable Thresholds: Users can set precise voltage thresholds to cater to various requirements, offering flexibility across different platforms and applications.
- Low Power Consumption: It is designed to be energy-efficient, which is critical for battery-powered devices and applications where power conservation is essential.
- Package: The component comes in a compact, 12-lead QFN package, making it suitable for space-constrained applications.
Applications
The LTC2962CUD#TRPBF is ideal for a wide range of applications, such as:
- Telecommunications
- Automotive systems
- Industrial equipment
- Portable/battery-powered devices
- Data storage systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTC2962CUD#TRPBF is no exception. It is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The device is also provided in tape and reel packaging (indicated by the '#TRPBF' suffix), which facilitates automated manufacturing processes.
Technical Specifications
| Parameter |
Value |
| Number of Voltages Monitored |
4 |
| Supply Voltage Range |
2.5V to 5.5V |
| Operating Temperature Range |
-40°C to +125°C |
| Package/Case |
12-WFDFN Exposed Pad |