EN
  • EN
  • DE

LTC2949HLXE#3ZZPBF

Part No LTC2949HLXE#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTI-CHEM 48LQFP / Battery Battery Monitor IC Multi-Chemistry 48-LQFP-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Package Tray
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface I2C, Serial, SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number LTC2949
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2949HLXE#3ZZPBF,161-LTC2949HLXE#3ZZPBF-ND,505-LTC2949HLXE#3ZZPBF,161-LTC2949HLXE#3ZZPBF
Standard Package 250
Win Source Part Number 1223744-LTC2949HLXE#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC2949HLXE#3ZZPBF CAD Model

Description

Introducing the LTC2949HLXE#3ZZPBF from Analog Devices Inc.

The LTC2949HLXE#3ZZPBF is a cutting-edge power and energy monitor integrated circuit, expertly designed by Analog Devices Inc., a leader in the semiconductor industry. This high-precision product is tailored for real-time monitoring of input currents, voltages, and power, making it an ideal choice for a wide array of applications, including but not limited to, portable devices, battery management systems, and energy metering solutions.

Key Features:

  • High Precision Monitoring: The LTC2949HLXE#3ZZPBF boasts exceptional accuracy in measuring voltage, current, and power, ensuring reliable data for system management and diagnostics.
  • Wide Voltage Range: This device is capable of handling a broad range of operating voltages, which makes it versatile for various power supply configurations and battery chemistries.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2949HLXE#3ZZPBF minimizes energy usage, which is critical for battery-powered applications.
  • Integrated Coulomb Counter: The inclusion of a Coulomb counter allows for precise energy and charge monitoring, which is vital for battery health and capacity estimation.
  • Multiple Communication Interfaces: It supports popular communication protocols such as I2C/SMBus, allowing for easy integration into existing systems and straightforward data retrieval.
  • Robust Package: The device comes in a durable package, designed to withstand harsh environments and ensure long-term reliability.

Applications:

The LTC2949HLXE#3ZZPBF is an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Portable and wearable technology, where accurate power monitoring can extend battery life and optimize performance.
  • Industrial systems that require precise energy metering to ensure efficient operation and cost savings.
  • Renewable energy systems, such as solar power inverters, where monitoring is essential for maximizing energy harvest and system health.
  • Electric vehicles and battery management systems, where accurate measurements contribute to safety and longevity of the battery packs.

With the LTC2949HLXE#3ZZPBF, Analog Devices Inc. continues to demonstrate their commitment to innovation and excellence in power management technology. This product is a testament to their expertise in creating components that meet the critical demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4611 $66.9222
4+ $27.4552 $109.8208
6+ $26.5973 $159.5838
8+ $25.7393 $205.9144
11+ $24.8813 $273.6943
14+ $22.3074 $312.3036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess