EN
  • EN
  • DE

LTC2945HUD#PBF

Part No LTC2945HUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Monitor 4V to 80V Automotive 12-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 125 °C
Max Supply Voltage 80 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Pins 12
Operating Supply Current 800 µA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Threshold Voltage 2.4 V
Win Source Part Number 1019683-LTC2945HUD#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2945HUD#PBF CAD Model

Description

Introducing the LTC2945HUD#PBF Power Monitor from Analog Devices Inc.

The LTC2945HUD#PBF is a high-precision power monitor from the esteemed Analog Devices Inc., designed to meticulously measure current, voltage, and power. This advanced component is ideal for a wide range of applications, including server farms, telecommunications, industrial systems, and advanced computing infrastructures where accurate power monitoring is critical for operational efficiency and system reliability.

At the heart of the LTC2945 is its ability to measure current from the milliampere to the ampere range, across a wide voltage range of 0V to 80V. This makes it versatile for both low and high-side monitoring, which is essential for systems operating at varied power levels. The device is capable of monitoring power supply current, voltage, and power, which can be used to manage system energy consumption and to detect system anomalies early on.

The LTC2945HUD#PBF features a high level of integration, with a 12-bit ADC that provides high resolution measurements. This ensures that even the smallest changes in power consumption are detected, allowing for precise system control and optimization. The device's I²C/SMBus-compatible interface facilitates easy communication with microcontrollers or processors, making it simple to integrate into existing designs.

The robustness of the LTC2945 is further underscored by its ability to operate over a wide temperature range, making it suitable for harsh environments. Its compact QFN package (4mm x 3mm) allows for efficient use of board space, which is a critical consideration in densely packed electronic systems.

For engineers and designers looking for a reliable and precise power monitoring solution, the LTC2945HUD#PBF from Analog Devices Inc. offers a perfect blend of performance, accuracy, and ease of use. Whether it's for power management, diagnostics, or simply ensuring the longevity of electronic components, this power monitor is a top-tier choice for demanding applications.

Key Features:

  • Wide Operating Voltage Range: 0V to 80V
  • High-Side or Low-Side Monitoring
  • 12-Bit ADC for High Resolution Measurements
  • I²C/SMBus Interface for Easy Integration
  • Wide Operating Temperature Range
  • Compact 12-Pin QFN Package

With the LTC2945HUD#PBF, system designers can rest assured that they are integrating a top-quality component that will enhance the performance and reliability of their power monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5606 $54.2424
9+ $11.1267 $100.1403
14+ $10.7790 $150.9060
20+ $10.4313 $208.6260
25+ $10.0836 $252.0900
34+ $9.0404 $307.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess