EN
  • EN
  • DE

LTC2945HMS-1#PBF

Part No LTC2945HMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196873-LTC2945HMS-1#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tube
Product Status Active
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2945HMS-1#PBF CAD Model

Description

Analog Devices Inc. LTC2945HMS-1#PBF Product Overview

The LTC2945HMS-1#PBF is a sophisticated power monitor IC from the renowned manufacturer Analog Devices Inc. Designed to address the needs of complex electronic systems, this component offers real-time monitoring of current, voltage, and power. It is suitable for a wide range of applications, including but not limited to, telecommunications, industrial systems, and computer servers.

Key Features

  • Wide Operating Range: The device can monitor a voltage range of 0V to 80V, making it versatile for systems operating at various voltage levels.
  • High Accuracy: With its precision measurement capabilities, the LTC2945HMS-1#PBF ensures reliable data for managing and optimizing power consumption.
  • I2C/SMBus Compatible Interface: The integrated I2C/SMBus interface allows for easy communication with microcontrollers and processors, facilitating integration into existing designs.
  • 12-Bit ADC: The onboard 12-bit analog-to-digital converter provides detailed readings of current, voltage, and power for thorough system analysis.
  • Quiescent Current: It features a low quiescent current, which is essential for power-sensitive applications.

Applications

  • Server and Telecom Power Management
  • Power Supply Monitoring
  • Battery Charging and Management
  • Portable Instruments
  • Energy Management Systems

Package and Quality

The LTC2945HMS-1#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. This package is designed to meet the rigorous standards of the industrial temperature range, ensuring reliable performance under varying environmental conditions. Analog Devices Inc. is known for its commitment to quality, and the LTC2945HMS-1#PBF is no exception, adhering to high manufacturing and testing standards.

Overall, the LTC2945HMS-1#PBF power monitor from Analog Devices Inc. offers a comprehensive solution for real-time power monitoring, combining accuracy, versatility, and ease of use in a single integrated circuit. Its robust feature set and reliable performance make it a valuable addition to any power-sensitive electronic system.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3554 $62.1324
14+ $8.4968 $118.9552
22+ $8.2312 $181.0864
29+ $7.9657 $231.0053
38+ $7.7003 $292.6114
51+ $6.9037 $352.0887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,512 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess