EN
  • EN
  • DE

LTC2943CDD

Part No LTC2943CDD
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MONITOR MULTI-CHEM 8DFN / Battery Battery Monitor IC Multi-Chemistry 8-DFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2943
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879518-LTC2943CDD
Ultra Librarian 3D Model Ultra Librarian LTC2943CDD CAD Model

Description

Analog Devices Inc. LTC2943CDD Multicell Battery Monitor

The LTC2943CDD from Analog Devices Inc. is a comprehensive I2C Multicell Battery Monitor, designed for real-time monitoring of multicell battery stacks. This sophisticated device is encapsulated in a compact 12-Lead DFN package, offering a powerful solution for space-constrained applications. The LTC2943CDD is specifically engineered to continuously measure multiple critical parameters such as battery voltage, current, and temperature, which are vital for ensuring the safe and efficient operation of rechargeable battery systems.

One of the standout features of the LTC2943CDD is its ability to monitor the state of charge (SoC) of a battery. By integrating high-precision analog-to-digital converters (ADCs), the device can provide detailed information about the battery charge state, enabling users to manage power consumption and extend battery life effectively. The LTC2943CDD's ability to measure battery current with a sense resistor also allows for precise current sensing and battery capacity monitoring.

The device supports a wide range of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4, making it versatile for various applications. The LTC2943CDD is particularly suitable for portable devices, medical equipment, and energy storage systems, where accurate battery monitoring is critical for reliability and safety.

For ease of integration, the LTC2943CDD offers an I2C interface, allowing seamless communication with microcontrollers or other digital systems. The device also features programmable alert thresholds for voltage, current, and temperature, which can trigger an interrupt to the host system when predefined limits are exceeded. This proactive alerting capability enables immediate response to potential issues, safeguarding the battery system from overcharge, over-discharge, over-current, and overheating conditions.

Overall, the LTC2943CDD from Analog Devices Inc. is a robust and reliable solution for advanced battery monitoring in complex, multicell environments. Its precision measurement capabilities, coupled with its compact form factor, make it an ideal choice for designers looking to enhance the safety and performance of their battery-powered systems.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0383 $54.3447
21+ $4.9545 $104.0445
32+ $4.7997 $153.5904
44+ $4.6449 $204.3756
56+ $4.4900 $251.4400
75+ $4.0256 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,069 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess