EN
  • EN
  • DE

LTC2935ITS8-2#TRPBF

Part No LTC2935ITS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879507-LTC2935ITS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935ITS8-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2935ITS8-2#TRPBF Voltage Monitor

The LTC2935ITS8-2#TRPBF from Analog Devices Inc. is a compact, highly precise voltage monitor, designed to ensure the reliability and stability of electronic systems. This advanced monitoring IC is engineered to detect out-of-tolerance power supply conditions and provide a reliable reset signal to the host processor, effectively safeguarding system integrity under various voltage scenarios.

Key Features

  • Adjustable Reset Threshold: The LTC2935ITS8-2#TRPBF offers an adjustable threshold voltage, allowing designers to tailor the monitoring system to specific application needs. This flexibility ensures that the device can be used across a wide range of voltages.
  • Low Power Consumption: With an emphasis on energy efficiency, this voltage monitor is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • High Accuracy: Precision is key in voltage monitoring, and this device delivers with high accuracy. It ensures that voltage thresholds are monitored with minimal deviation, providing reliable performance.
  • Compact SOT-23 Packaging: The LTC2935ITS8-2#TRPBF comes in a space-saving SOT-23 package, which is perfect for designs where board space is at a premium.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The LTC2935ITS8-2#TRPBF is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable and handheld devices
  • Data communication systems
  • Industrial and medical equipment

With its precision voltage monitoring and low power consumption, the LTC2935ITS8-2#TRPBF is an ideal choice for designers looking to enhance system reliability and protect against power supply anomalies. Analog Devices Inc. continues to lead the way in power management solutions, and the LTC2935ITS8-2#TRPBF is just one example of their commitment to high-quality, reliable components.

Whether you're developing mission-critical automotive electronics or portable consumer devices, the LTC2935ITS8-2#TRPBF voltage monitor provides the performance and reliability that designers need to build systems that operate safely and effectively under a wide range of power conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3525 $63.5250
23+ $5.2125 $119.8875
35+ $5.0497 $176.7395
48+ $4.8868 $234.5664
62+ $4.7240 $292.8880
82+ $4.2354 $347.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,318 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess