Product Overview: LTC2926IUFD#PBF by Analog Devices Inc.
The LTC2926IUFD#PBF is a sophisticated power supply sequencing controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This integrated circuit is engineered to manage the power-up and power-down sequences of multiple power supplies in complex systems. The LTC2926IUFD#PBF ensures that sensitive electronic components receive power in the correct order, safeguarding them from potential damage caused by improper sequencing.
Key Features
- Power Supply Sequencing: Precise control of power supply turn-on and turn-off sequences, which is critical for systems with multiple voltage rails.
- Flexible Programming: The sequencing can be easily configured through external resistors or via the I²C/SMBus interface, offering versatility for different application needs.
- Adjustable Delays: Allows for adjustable time delays between the enable signals of different power supplies, providing a tailored power management strategy.
- Power Supply Monitoring: Incorporates power supply monitoring capabilities to ensure that all voltage levels are within specified thresholds before enabling subsequent supplies.
- Compact Package: Available in a compact, 24-lead QFN package (4mm x 4mm), which is ideal for space-constrained applications.
Applications
The LTC2926IUFD#PBF is a versatile component suitable for a wide range of applications, including:
- Telecommunication and networking equipment
- Servers and data storage systems
- Industrial control systems
- Medical devices
- Automotive electronics
Technical Specifications
The LTC2926IUFD#PBF operates over a wide voltage range and offers several technical specifications that make it an ideal choice for managing complex power systems:
- Supply Voltage Range: 2.85V to 13.2V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 24-lead QFN (4mm x 4mm)
- RoHS Compliant: Yes
With its robust feature set, the LTC2926IUFD#PBF from Analog Devices Inc. offers a reliable solution for advanced power management and sequencing in a variety of electronic systems. Its precision and flexibility make it an essential component for ensuring system stability and longevity.