EN
  • EN
  • DE

LTC2918IMS-A1#PBF

Part No LTC2918IMS-A1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 1 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2918IMSA1PBF,-2735-LTC2918IMS-A1#PBF
Standard Package 50
Win Source Part Number 1072239-LTC2918IMS-A1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2918IMS-A1#PBF CAD Model

Description

Analog Devices Inc. LTC2918IMS-A1#PBF Voltage Monitor IC

The LTC2918IMS-A1#PBF is a precision voltage monitor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit (IC) is engineered to ensure accurate monitoring and supervision of up to four supply voltages in complex electronic systems. The versatility of the LTC2918IMS-A1#PBF makes it an ideal choice for applications such as computer systems, network servers, and telecommunications equipment, where reliable voltage monitoring is critical for system integrity and performance.

Key Features:

  • Multiple Voltage Monitoring: The LTC2918IMS-A1#PBF can monitor up to four voltage rails simultaneously, making it highly efficient for systems with multiple supply voltages.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitored rail, allowing for customized protection levels tailored to specific system requirements.
  • Guaranteed Threshold Accuracy: With a guaranteed threshold accuracy of ±1.5% over the entire operating temperature range, the LTC2918IMS-A1#PBF offers reliable performance in varying environmental conditions.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to 125°C, ensuring stability and functionality in extreme conditions.
  • Glitch Immunity: The LTC2918IMS-A1#PBF features built-in glitch immunity to prevent false triggering from transient voltage spikes, providing additional system robustness.
  • Compact Package: Housed in a compact 12-lead MSOP package, the LTC2918IMS-A1#PBF saves valuable board space in densely packed electronic assemblies.

Applications:

  • Power Supply Monitoring
  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems

The LTC2918IMS-A1#PBF offers a comprehensive solution for voltage monitoring with its combination of accuracy, reliability, and ease of use. Analog Devices Inc. provides the necessary support and documentation, ensuring seamless integration into your electronic system. Whether you are designing a new system or upgrading an existing one, the LTC2918IMS-A1#PBF from Analog Devices Inc. is a smart choice for maintaining the integrity of your power supply monitoring needs.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1311 $55.6555
11+ $9.1332 $100.4652
17+ $8.8478 $150.4126
24+ $8.5624 $205.4976
31+ $8.2770 $256.5870
41+ $7.4207 $304.2487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess