EN
  • EN
  • DE

LTC2917CDDB-B1#TRPBF

Part No LTC2917CDDB-B1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 1 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2917
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1072237-LTC2917CDDB-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917CDDB-B1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2917CDDB-B1#TRPBF Precision Hex Supply Monitor

The LTC2917CDDB-B1#TRPBF is a state-of-the-art precision hex supply monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to ensure the reliability and stability of electronic systems by monitoring up to six supply voltages simultaneously. It is an ideal solution for a wide range of applications, including server farms, telecommunications, and industrial systems where multiple voltage rails require vigilant supervision.

This supply monitor comes in a compact 10-lead DFN package, which is optimized for space-constrained applications. Despite its small size, the LTC2917CDDB-B1#TRPBF does not compromise on performance, offering a high degree of accuracy and flexibility that is characteristic of Analog Devices' products.

One of the standout features of this device is its programmable threshold levels for each of the six monitored supplies. This allows designers to tailor the monitoring system to the specific needs of their application, ensuring that all critical voltages are kept within their designated safe operating areas. Moreover, the LTC2917CDDB-B1#TRPBF includes an adjustable time delay for reset, which prevents nuisance trips from transient voltage dips that do not indicate a true fault condition.

Communication with the LTC2917CDDB-B1#TRPBF is straightforward, thanks to its I2C/SMBus-compatible serial interface. This feature enables easy integration into digital systems, allowing for remote monitoring and control of the supply voltages. The device also includes a manual reset input, providing an additional layer of control for system resets.

For enhanced reliability, the LTC2917CDDB-B1#TRPBF is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The device's robust design, combined with Analog Devices' commitment to quality, ensures long-term performance and peace of mind for engineers and system designers.

In summary, the LTC2917CDDB-B1#TRPBF from Analog Devices Inc. is a versatile and precise hex supply monitor that offers exceptional performance in a small package. Its programmability, ease of use, and robustness make it an excellent choice for monitoring multiple supply voltages in critical systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess