EN
  • EN
  • DE

M74VHC1GT02DFT1G

Part No M74VHC1GT02DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features NOR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name M74VHC1GT02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M74VHC1GT02DFT1GOSTR, M74VHC1GT02DFT1GOSCT, M74VHC1GT02DFT1G-ND, M74VHC1GT02DFT1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880804-M74VHC1GT02DFT1G
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT02DFT1G CAD Model

Description

Overview of ON Semiconductor M74VHC1GT02DFT1G

The M74VHC1GT02DFT1G is a high-performance, single-gate logic NOR gate integrated circuit from ON Semiconductor. This device belongs to the VHC family, which is known for its low power consumption and high speed. The product is designed to operate with a 2 to 5.5 V power supply, making it versatile for a wide range of applications, from portable devices to high-speed systems.

Key Features

  • High Speed: The M74VHC1GT02DFT1G offers fast propagation delay times, making it suitable for high-speed logic operations.
  • Low Power Consumption: With its CMOS technology, the device is optimized for low power dissipation, which is critical for battery-powered applications.
  • High Noise Immunity: The VHC series is known for its excellent noise immunity characteristics, ensuring stable performance in noisy environments.
  • Wide Operating Voltage Range: The device can function across a wide voltage range (2V to 5.5V), providing design flexibility for various system voltage requirements.
  • Compatibility: Its inputs are compatible with TTL levels, allowing for easy integration into mixed-technology systems.
  • Compact Packaging: The M74VHC1GT02DFT1G comes in an ultra-small, leadless, thin DFN package, which is ideal for space-constrained applications.

Applications

The versatility of the M74VHC1GT02DFT1G makes it suitable for a broad range of applications. It is commonly used in:

  • Portable devices where power efficiency is critical
  • High-speed data processing systems
  • Logic level translation due to its wide voltage range
  • Complex logic circuit implementations
  • Telecommunications and networking equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The M74VHC1GT02DFT1G is manufactured with the latest technology to ensure high reliability and performance under various operating conditions. Its robustness is suitable for commercial-grade applications that require a dependable solution.

With its combination of speed, power efficiency, and small form factor, the M74VHC1GT02DFT1G from ON Semiconductor is an excellent choice for designers looking to optimize their digital logic operations in both portable and high-speed applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0585 $50.0175
2,085+ $0.0480 $100.0800
3,230+ $0.0465 $150.1950
4,445+ $0.0450 $200.0250
5,750+ $0.0435 $250.1250
7,695+ $0.0390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess