EN
  • EN
  • DE

LTC2916CTS8-1#TRPBF

Part No LTC2916CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879480-LTC2916CTS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2916CTS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2916CTS8-1#TRPBF Product Overview

The LTC2916CTS8-1#TRPBF is a precision hex voltage monitor from Analog Devices Inc., designed to ensure the reliability and stability of electronic systems. This advanced voltage monitoring integrated circuit (IC) is engineered to monitor up to six supply voltages, making it an ideal solution for complex systems that require multiple voltage rails to be supervised simultaneously.

Key Features

  • Multiple Voltage Thresholds: The device can monitor six voltage thresholds, which are programmable via an external resistor divider network. This makes it highly flexible and adaptable to various system requirements.
  • Adjustable Reset Timeout: The LTC2916CTS8-1#TRPBF features an adjustable reset timeout period. This allows designers to set the duration for which the reset signal is maintained once a fault condition is detected, providing additional control over system recovery processes.
  • Low Quiescent Current: With its low quiescent current design, this voltage monitor is suitable for power-sensitive applications, ensuring minimal power consumption during operation.
  • Wide Operating Temperature Range: The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Packaging: Housed in a compact TSOT-23 package, the LTC2916CTS8-1#TRPBF is designed for space-constrained applications, offering a small footprint without compromising functionality.

Applications

The LTC2916CTS8-1#TRPBF is versatile and can be used in a wide range of applications, including:

  • Telecommunication Systems
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2916CTS8-1#TRPBF is no exception. It is manufactured to meet high standards, ensuring stable performance and long-term reliability in a variety of applications. The product is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The LTC2916CTS8-1#TRPBF from Analog Devices Inc. is a sophisticated solution for voltage monitoring in multi-voltage systems. Its precision, flexibility, and compact design make it an excellent choice for designers looking to enhance system stability and protection across a broad spectrum of industries and applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0824 $54.1200
115+ $0.8881 $102.1315
175+ $0.8604 $150.5700
245+ $0.8326 $203.9870
315+ $0.8049 $253.5435
420+ $0.7216 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess