EN
  • EN
  • DE

LTC2910CGN#TRPBF

Part No LTC2910CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 8 CHANNEL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Supervisor Open Drain or Open Collector 8 Channel 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924424-LTC2910CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2910CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC2910CGN#TRPBF Product Overview

The LTC2910CGN#TRPBF from Analog Devices Inc. is a high-precision, octal voltage supervisor designed to monitor up to eight supply voltages in digital systems. This integrated circuit offers a compact solution for voltage monitoring, which is crucial for reliable system operation, particularly in complex electronics where multiple voltage rails are present.

Key Features

  • Multiple Voltage Monitoring: The LTC2910CGN#TRPBF can monitor up to eight different voltage levels, making it versatile for a variety of applications.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring using external resistors, allowing for a customized and accurate voltage supervision tailored to specific system requirements.
  • Low Quiescent Current: The device is designed for low power consumption, with a quiescent current of just 100µA, which helps to minimize the impact on the overall power budget of the system.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating systems with different power levels.
  • Glitch Immunity: The LTC2910CGN#TRPBF is built to withstand voltage glitches, ensuring stable operation even in noisy environments.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set by an external capacitor.
  • Compact Package: The device comes in a 16-lead SSOP package, which is beneficial for space-constrained applications.

Applications

The LTC2910CGN#TRPBF is ideal for use in a variety of applications where multiple power supply voltages need to be monitored accurately and reliably. Some common applications include:

  • Servers and Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2910CGN#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical system monitoring functions.

Overall, the LTC2910CGN#TRPBF is a robust and versatile voltage supervisor, offering the precision and reliability expected from a leading semiconductor manufacturer such as Analog Devices Inc. Its array of features make it a suitable choice for ensuring the stability and integrity of electronic systems across various industries.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8974 $63.5896
8+ $13.0440 $104.3520
12+ $12.6364 $151.6368
17+ $12.2287 $207.8879
22+ $11.8211 $260.0642
29+ $10.5983 $307.3507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess