EN
  • EN
  • DE

LTC2905CDDB#TRPBF

Part No LTC2905CDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 9 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2905
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845297-LTC2905CDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2905CDDB#TRPBF CAD Model

Description

Product Overview: LTC2905CDDB#TRPBF

The LTC2905CDDB#TRPBF from Analog Devices Inc. is a precision dual supply monitor tailored for systems that require strict voltage regulation and monitoring to ensure reliable operation. This advanced integrated circuit (IC) is designed to monitor two supply voltages, one of which is adjustable, making it a versatile component for a wide array of applications including portable devices, computers, and industrial systems.

Key Features

  • Dual Voltage Monitoring: This product can monitor a fixed 5V supply and a second adjustable voltage, providing flexibility for different system requirements.
  • Adjustable Reset Threshold: Users can set the precise voltage threshold for the adjustable input, ensuring accurate monitoring that matches specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2905CDDB#TRPBF consumes minimal power, making it suitable for battery-powered applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V or V2 down to 0.9V, ensuring reliable operation even during low power conditions.
  • Compact Package: The device comes in a 10-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC2905CDDB#TRPBF is designed to cater to a variety of applications that demand precise voltage monitoring. It is particularly well-suited for:

  • Portable and handheld devices where battery life is critical
  • Computing systems that require stable and reliable power supplies
  • Industrial and automotive systems where voltage monitoring is essential for safety and performance
  • Networking equipment that relies on consistent power supply levels

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2905CDDB#TRPBF is no exception. It is manufactured to the highest standards and is designed to deliver consistent performance over its operational life. With its robust design and precise monitoring capabilities, this product is an excellent choice for critical system voltage monitoring solutions.

Overall, the LTC2905CDDB#TRPBF from Analog Devices Inc. offers a combination of versatility, efficiency, and reliability, making it a top choice for engineers and designers looking to incorporate a reliable voltage monitoring solution into their systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4876 $52.0660
85+ $1.2206 $103.7510
130+ $1.1824 $153.7120
175+ $1.1443 $200.2525
230+ $1.1061 $254.4030
305+ $0.9917 $302.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess