EN
  • EN
  • DE

LTC2900-2IDD#TRPBF

Part No LTC2900-2IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Supervisor Push-Pull, Totem Pole 4 Channel 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC2900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879462-LTC2900-2IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2900-2IDD#TRPBF CAD Model

Description

Product Overview: LTC2900-2IDD#TRPBF

The LTC2900-2IDD#TRPBF is a high-quality, precision quad voltage monitor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to ensure the reliable operation of systems by monitoring multiple supply voltages. It is a vital component for applications that require strict voltage supervision to protect critical processes and hardware.

Key Features

  • Quad Voltage Monitoring: This device can monitor up to four different voltage points within a system, making it versatile for various applications.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, which allows designers to set the delay for the reset signal as per the system requirements.
  • Low Power Consumption: The LTC2900-2IDD#TRPBF is designed for energy-efficient operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • High Accuracy: With its precise voltage monitoring capabilities, it ensures that the system operates within the safe voltage thresholds, thereby enhancing reliability.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LTC2900-2IDD#TRPBF is ideal for use in various applications that require reliable voltage monitoring, including:

  • Telecommunications
  • Servers and Data Centers
  • Industrial Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2900-2IDD#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether used in mission-critical industrial systems or in consumer electronics, this voltage monitor provides the assurance that voltage levels are within the safe operating limits.

For electronic system designers and engineers looking for a robust and reliable voltage monitoring solution, the LTC2900-2IDD#TRPBF from Analog Devices Inc. represents an excellent choice. Its combination of features, accuracy, and versatility make it a key component in safeguarding the integrity and longevity of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC POWER
Lowest to $0.8732
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess