EN
  • EN
  • DE

LTC2900-1IDD#PBF

Part No LTC2900-1IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Voltage Supervisor Monitor 1.5 Volt/1.8 Volt/2.5 Volt/3 Volt/3.3 Volt/5 Volt Automotive 10-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Pins 10
Number of Voltages Monitored 4
Radiation Hardening No
Reset Active Low
Reset Timeout 5 ms
RoHS Compliant
Schedule B 8542390000, 8542390000
Threshold Voltage 500 mV
Type Multi-Voltage Supervisor
Win Source Part Number 982748-LTC2900-1IDD#PBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2900-1IDD#PBF CAD Model

Description

Introducing the LTC2900-1IDD#PBF from Analog Devices Inc.

The LTC2900-1IDD#PBF is a highly versatile quad voltage monitor designed by Analog Devices Inc., which is renowned for its precision and reliability in monitoring multiple voltage thresholds. This compact and efficient component is an essential building block in power management solutions, ensuring that systems operate within their specified voltage ranges for optimal performance and safety.

Key Features

  • Quad Input Monitoring: Capable of monitoring up to four voltage inputs simultaneously, the LTC2900-1IDD#PBF is ideal for complex systems that require multiple power rails to be supervised.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitor input, providing flexibility and customization for a wide range of applications.
  • High Accuracy: This device offers a tight threshold accuracy of ±1.5%, ensuring reliable voltage monitoring and system stability.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2900-1IDD#PBF helps to minimize power usage in your system, contributing to longer battery life and reduced energy costs.
  • Multiple Output Options: The device includes both open-drain and push-pull output configurations, allowing for easy integration into various system designs.

Applications

The LTC2900-1IDD#PBF is suitable for a broad spectrum of applications, including but not limited to:

  • Computing Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Automotive Electronics

Robust Design

Encased in a 10-lead MSOP package, the LTC2900-1IDD#PBF is designed to withstand harsh environments and is characterized for operation from –40°C to 85°C. Its robust design ensures that it can handle the rigorous demands of industrial and automotive applications, maintaining performance and reliability over a wide temperature range.

Easy to Integrate

With its compact footprint and industry-standard packaging, the LTC2900-1IDD#PBF is easy to integrate into existing designs, saving space and simplifying the design process. Its user-friendly interface and configurable options make it a go-to solution for engineers looking to add reliable voltage monitoring to their systems.

When it comes to safeguarding your critical systems against voltage anomalies, the LTC2900-1IDD#PBF from Analog Devices Inc. offers the precision, flexibility, and reliability that designers need to create robust power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 376 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess