EN
  • EN
  • DE

LTC2863IS8-1#TRPBF

Part No LTC2863IS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168727-LTC2863IS8-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Type Transceiver
Protocol RS422, RS485
Product Status Active
Base Product Number LTC2863
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian LTC2863IS8-1#TRPBF CAD Model

Description

Product Overview: LTC2863IS8-1#TRPBF from Analog Devices Inc.

The LTC2863IS8-1#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. It is a part of the LTC2863 series, which is well-known for its resilience and ability to handle the rigorous demands of industrial applications. This particular model is specifically engineered to interface with RS485/RS422 networks, providing bidirectional data communication at speeds up to 20Mbps.

This transceiver comes in a compact SO-8 package and is characterized by its extended temperature range, making it suitable for operation in extreme conditions. It is designed to withstand electrical overstress and aggressive environments, ensuring a high degree of reliability and longevity for critical communication systems.

One of the standout features of the LTC2863IS8-1#TRPBF is its enhanced ESD protection. It can tolerate up to ±60V faults on the data transmission lines without damage, which is essential for preventing equipment failure due to voltage spikes or other electrical anomalies. Additionally, with an integrated receiver failsafe, the device guarantees a logic-high output if the inputs are open or shorted, which is crucial for maintaining data integrity.

The transceiver also boasts a low power shutdown mode, which significantly reduces power consumption when the device is not actively transmitting or receiving data. This feature is particularly beneficial for battery-powered or energy-sensitive applications, where power efficiency is a priority.

Furthermore, the LTC2863IS8-1#TRPBF supports a wide supply voltage range from 3V to 5.5V, allowing for flexible integration into various system designs. Its pin-compatible family members offer different data rates and features, providing designers with a range of options to best meet their application requirements.

Analog Devices Inc. has a reputation for producing high-quality components that deliver performance and durability. The LTC2863IS8-1#TRPBF is no exception and is an excellent choice for designers looking to implement a robust communication interface in industrial control systems, factory automation, HVAC systems, and other demanding applications.

With its combination of high-speed data transfer, superior protection features, and low power consumption, the LTC2863IS8-1#TRPBF from Analog Devices Inc. is a top-tier solution for reliable data communication in harsh environments.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4721 $62.3605
10+ $10.2335 $102.3350
16+ $9.9137 $158.6192
21+ $9.5939 $201.4719
27+ $9.2741 $250.4007
37+ $8.3148 $307.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,288 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess