The LB1824 is a low-voltage, reversible motor driver IC manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed to drive small DC motors used in various consumer electronics and industrial applications. The LB1824 offers efficient and reliable motor control in a compact package.
Applications
- Toy motors
- Small fan motors
- Actuators
- Camera lens control
- Robotics
Features
- Low-voltage operation
- Reversible motor control
- Built-in thermal shutdown protection
- Built-in shoot-through current protection
- Low saturation voltage
- Compact package
Benefits
- Provides efficient motor control for low-voltage applications
- Allows for both forward and reverse motor rotation
- Protects the IC from overheating
- Prevents damage from shoot-through current
- Reduces power dissipation
- Suitable for space-constrained applications
Additional Details
The LB1824 typically operates with a supply voltage range of 1.8V to 7V. It can deliver a continuous output current of up to 0.5A. The device incorporates thermal shutdown protection to prevent damage from overheating and shoot-through current protection to prevent damage from simultaneous conduction of the high-side and low-side transistors. The LB1824 is available in a small surface-mount package. Refer to the datasheet for detailed specifications, including operating voltage range, output current, and thermal characteristics.